EN
  • EN
  • DE

SN74LS595DG4

Part No SN74LS595DG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTER, D-TYPE SGL 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LS
Package Tube
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS595
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257063-SN74LS595DG4
Ultra Librarian 3D Model Ultra Librarian SN74LS595DG4 CAD Model

Description

Product Overview: SN74LS595DG4

The SN74LS595DG4 is a high-quality integrated circuit produced by Texas Instruments, renowned for its precision and reliability in the electronics industry. This specific model is part of the 74LS series, which stands for Low-Power Schottky, indicating its efficient power consumption and fast switching capabilities.

Key Features

  • 8-Bit Shift Registers: This device includes an 8-bit serial-in, parallel-out shift register that allows for the conversion of serial data to parallel output. This feature is particularly useful for expanding the number of outputs in a microcontroller and for driving multiple components such as LEDs or display drivers.
  • Serial-to-Parallel Data Conversion: The SN74LS595DG4 facilitates the conversion of serial data input to parallel data output, making it ideal for interfacing with microprocessors that have limited GPIO pins.
  • Edge-Triggered Clock: The inclusion of an edge-triggered clock input ensures that data bits are reliably shifted on the rising edge of the clock signal, enhancing the precision of data transfer.
  • Output Latch: With an output latch feature, the SN74LS595DG4 can hold data on the output pins until the next update, providing stable and consistent output.
  • Direct Clear Function: The integrated circuit includes a direct clear function, allowing for the immediate reset of the shift register's contents, ensuring a clean start for operations.

Applications

The versatility of the SN74LS595DG4 makes it suitable for a wide range of applications. It is commonly used in digital systems for:

  • LED displays and indicators
  • Digital control circuits
  • Data acquisition systems
  • Communication systems
  • Instrumentation and test equipment

Technical Specifications

The device comes in a SOIC-16 package, ensuring a compact footprint on printed circuit boards. It operates over a wide supply voltage range, typically from 4.5V to 5.5V, which is suitable for TTL logic level systems. The SN74LS595DG4 also boasts a wide operating temperature range, making it reliable in variable environmental conditions.

Conclusion

With its robust design and functional versatility, the SN74LS595DG4 from Texas Instruments stands as an essential component for designers and engineers looking to implement efficient data handling and output expansion in their electronic projects.

You May Also Be Interested in

Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3886 $61.9430
10+ $10.1651 $101.6510
16+ $9.8474 $157.5584
21+ $9.5297 $200.1237
28+ $9.2121 $257.9388
37+ $8.2591 $305.5867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess