EN
  • EN
  • DE

SN74LS682DWR

Part No SN74LS682DWR
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description 8-BIT MAGNITUDE/IDENTITY COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel - TR
Type Magnitude Comparator
Resolution 8
Output Active Low
Output Function A=B, A>B
Operating Supply Voltage 4.85 V ~ 5.25 V
Current - Output High, Low 400μA, 24mA
Max Propagation Delay @ V, Max CL 30ns @ 5V, 45pF
Operating Temperature Range 0°C ~ 70°C
Package 20-SOIC (0.295", 7.50mm Width)
Mounting SMD
Win Source Part Number 1255045-SN74LS682DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LS682
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LS682DWR CAD Model

Description

Overview of SN74LS682DWR by Texas Instruments

The SN74LS682DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the 74LS family, known for its low-power Schottky technology, which provides a perfect balance between speed and power consumption. The SN74LS682DWR is commonly used in digital systems where binary data or code is compared for various purposes such as memory address decoding, data processing, and control applications.

Key Features

  • Functionality: The SN74LS682DWR is an 8-bit magnitude comparator that compares two 8-bit binary or BCD (binary-coded decimal) words and provides outputs indicating equality, magnitude, and inequality.
  • Logic Type: Magnitude Comparator
  • Number of Bits per Element: 8
  • Supply Voltage: Typically 5V, which is standard for LS-TTL logic levels.
  • Operating Temperature: The device operates reliably over a wide temperature range, making it suitable for industrial applications.
  • Packaging: The SN74LS682DWR comes in a wide-body SOIC package with a 24-pin configuration, ensuring a compact footprint on printed circuit boards.

Applications

The versatility of the SN74LS682DWR allows it to be used in a variety of applications, including:

  • Computer systems for address and data bus comparisons
  • Memory control circuits
  • Microprocessor-based systems
  • Instrumentation and control systems
  • Communication systems for data integrity checks

Quality and Reliability

With Texas Instruments' commitment to quality, the SN74LS682DWR is designed to meet high standards of reliability and performance. It is fabricated with robust materials and tested to ensure it meets TI's stringent criteria for electronic components.

Conclusion

In summary, the SN74LS682DWR from Texas Instruments is a reliable and efficient solution for digital comparison tasks. Its low-power consumption, coupled with high-speed operation, makes it an excellent choice for designers looking to optimize their digital systems. The device's wide operating temperature range and compact packaging further enhance its appeal for a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $8.1580
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Texas Instruments
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 W/VOLT REF 8SOIC
Lowest to $8.4403

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess