EN
  • EN
  • DE

SN74LS682N

Part No SN74LS682N
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 8B 20DIP / 8-BIT MAGNITUDE COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Type Magnitude Comparator
Number of Bits 8
Output Active Low
Output Function A=B, A>B
Supply Voltage (V) 4.85V ~ 5.25V
Current - Output High, Low 400μA, 24mA
Max Propagation Delay at V, Max CL 30ns at 5V, 45pF
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-DIP
Mounting Style Through Hole
Part Number Series 74LS682
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810903-SN74LS682N
Ultra Librarian 3D Model Ultra Librarian SN74LS682N CAD Model

Description

SN74LS682N 8-Bit Magnitude Comparator

SN74LS682N Image

The SN74LS682N is an integrated circuit designed and manufactured by Texas Instruments, which functions as an 8-bit magnitude comparator. This device is part of the 74LS family, known for its low-power Schottky technology, making it suitable for a wide range of digital applications where power efficiency is crucial.

The SN74LS682N provides a feature set tailored for comparing two 8-bit binary or BCD (Binary Coded Decimal) words and outputs a result indicating if one is greater than, less than, or equal to the other. This makes it an essential component for digital systems requiring sorting, decision-making, or simple numerical comparisons.

The comparator comes in a standard 20-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into various types of electronic circuits. Its pin configuration is designed for straightforward implementation with minimal external components, ensuring a tidy and efficient design layout.

Key features of the SN74LS682N include:

  • Direct interface with RAMs, ROMs, CPUs, and other logic systems.
  • Expandable without external gating for comparison of words greater than 8 bits.
  • Internal 8-bit comparison achieved through cascading multiple units.
  • Possibility of open-collector outputs to allow for wired-OR connections.
  • Operation from a standard 5V supply, with a typical power dissipation of 45 mW.

The SN74LS682N is widely used in microprocessors and microcontrollers for address and data bus management, arithmetic logic units (ALUs), and in systems that require digital magnitude analysis such as in voting machines, digital clocks, and various sorting machines.

Texas Instruments provides comprehensive technical support for the SN74LS682N, including detailed datasheets, application notes, and simulation tools to assist designers in implementing the comparator into their projects effectively and with confidence.

You May Also Be Interested in

ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 W/VOLT REF 8SOIC
Lowest to $8.4403
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.1276
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8BIT 20SO
Lowest to $2.3283
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1479 $55.3311
20+ $5.0444 $100.8880
31+ $4.8868 $151.4908
43+ $4.7291 $203.3513
55+ $4.5715 $251.4325
74+ $4.0986 $303.2964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 659 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess