EN
  • EN
  • DE

SN74LS74ANS

Part No SN74LS74ANS
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description D-TYPE POS TRG DUAL 14SO / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1,268 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896697-SN74LS74ANS
Ultra Librarian 3D Model Ultra Librarian SN74LS74ANS CAD Model

Description

The SN74LS74ANS, manufactured by Texas Instruments, is a dual positive-edge-triggered D-type flip-flop integrated circuit. This device is part of the 74LS family, which is known for its low-power Schottky technology, offering a balance between speed and power consumption.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The SN74LS74ANS contains two independent D-type flip-flops with individual clear and preset inputs. These flip-flops are triggered on the low-to-high transition of the clock pulse, making them suitable for a variety of timing and control applications.
  • Clear and Preset Functionality: Each flip-flop has direct clear and preset inputs which can be used to set or reset the outputs, regardless of the state of the clock input, ensuring greater control over the logic states.
  • Low Power Consumption: Designed with Schottky technology, the device ensures reduced power consumption without sacrificing speed, which is ideal for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 4.75V to 5.25V, providing compatibility with standard 5V systems and allowing for some fluctuation in power supply levels.
  • High-Performance Operation: The SN74LS74ANS offers a typical clock frequency of 30 MHz, allowing for high-speed operation in digital circuits.

Applications

The versatility of the SN74LS74ANS makes it suitable for a broad range of applications, including:

  • Edge-triggered storage registers
  • Counters and dividers
  • Control circuits
  • Sequential logic systems

Package and Quality

The SN74LS74ANS comes in a standard 14-pin plastic small-outline (SO) package, which is both lightweight and space-efficient, making it suitable for compact PCB layouts. Texas Instruments is committed to high-quality manufacturing standards, ensuring that this product meets stringent reliability and performance criteria for industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3190 $51.0400
385+ $0.2618 $100.7930
595+ $0.2536 $150.8920
815+ $0.2454 $200.0010
1,055+ $0.2372 $250.2460
1,415+ $0.2127 $300.9705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess