EN
  • EN
  • DE

SN74LS85DR

Part No SN74LS85DR
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description 4-BIT MAGNITUDE COMPARATORS | IC COMPARATOR MAGNITUDE 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Magnitude Comparator
Resolution 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 400μA, 8mA
Max Propagation Delay at V, Max CL 45ns at 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255064-SN74LS85DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS85DR CAD Model

Description

SN74LS85DR - Texas Instruments

The SN74LS85DR is a high-performance, 4-bit magnitude comparator designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LS logic family, known for its low power consumption and high-speed operation. The SN74LS85DR is specifically engineered to compare the magnitude of two 4-bit words and provide a range of outputs based on the comparison.

This device comes in an SOIC-16 package, making it suitable for surface-mount technology (SMT) and ideal for compact PCB layouts. The SN74LS85DR operates over a wide voltage range, typically from 4.75V to 5.25V, and features a typical power dissipation of 19mW, ensuring efficient performance for a variety of digital applications.

The SN74LS85DR is equipped with three outputs: A>B, A<B, and A=B, which indicate whether one 4-bit word is greater than, less than, or equal to the other. This makes it incredibly useful for digital systems that require sorting, decision-making, or simple numerical comparisons. The open-collector outputs allow for wired-AND connections, providing flexibility in output interfacing.

The comparator's design ensures that it can be cascaded with additional SN74LS85DR units or other compatible comparators to compare words larger than 4 bits without the need for external gates. This cascading capability is a significant advantage for systems requiring the comparison of multi-bit binary numbers.

Texas Instruments' SN74LS85DR is widely used in microprocessor systems, digital signal processors, and other logic circuits where reliable and accurate magnitude comparison is critical. Due to its high speed and low power consumption, it is particularly well-suited for battery-powered devices, portable computing, and other power-sensitive applications.

In summary, the SN74LS85DR from Texas Instruments is a versatile and efficient solution for digital comparison tasks, offering designers a dependable component that integrates seamlessly into a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5857 $55.4995
80+ $1.3011 $104.0880
120+ $1.2605 $151.2600
165+ $1.2198 $201.2670
215+ $1.1792 $253.5280
285+ $1.0572 $301.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess