EN
  • EN
  • DE
  • IT

SN74LV00ADBR

Part No SN74LV00ADBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 065571-SN74LV00ADBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV00ADBR CAD Model

Description

The SN74LV00ADBR is a high-quality, advanced quad 2-input NAND gate from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Supply Voltage Range: 2V to 5.5V
  • Function: NAND type
  • Drive Capability: 24mA @ 5V
  • Technology: CMOS
  • Propagation Delay Time: 4.5ns @ 5V
  • Operating Temperature Range: -40 degrees Celsius to 85 degrees Celsius
  • Package: Small, surface-mount SOP package with 14 pins
  • Compliance: RoHS compliant

You May Also Be Interested in

STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1065
STMicroelectronics
IC HEX INVERTER 14-DIP
Need more? Email Us
STMicroelectronics
8 INPUT NAND GATE
Lowest to $0.3553
STMicroelectronics
HEX INVERTER
Lowest to $0.1308
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-TSSOP
Lowest to $0.2613
STMicroelectronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R / IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.1648
Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2315
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1648
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.4265

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2132 $56.4980
640+ $0.1751 $112.0640
995+ $0.1696 $168.7520
1,370+ $0.1641 $224.8170
1,770+ $0.1586 $280.7220
2,365+ $0.1422 $336.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess