Product Overview: SN74LV08ARGYRG4
The SN74LV08ARGYRG4 is a high-performance, quadruple 2-input positive-AND gate integrated circuit produced by Texas Instruments. This device is part of the SN74 family, which is renowned for its reliability and versatility in digital logic applications. The SN74LV08ARGYRG4 operates with a wide voltage range of 2V to 5.5V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
Key Features
- Logic Type: Quadruple 2-Input Positive AND Gate
- Operating Voltage: 2V to 5.5V, accommodating multiple power supply options for various applications.
- Logic Level Compatibility: TTL- and CMOS-compatible input levels.
- Output Current: High drive capability with ±8-mA output drive at 5V.
- Package: The device comes in a VQFN (Very Thin Quad Flat Non-Leaded) package, which is ideal for space-constrained applications.
- Temperature Range: Designed to operate over a broad temperature range, from -40°C to 125°C, ensuring reliability in extreme conditions.
Applications
The SN74LV08ARGYRG4's versatile nature makes it ideal for a wide array of applications, including:
- Industrial controls
- Automotive systems
- Data communication equipment
- Consumer electronics
- Portable devices
Quality and Support
Texas Instruments is committed to providing high-quality products and support. The SN74LV08ARGYRG4 is no exception, as it benefits from TI's rigorous testing and validation processes. Customers can also access extensive technical documentation, such as datasheets, application notes, and design resources, to ease the integration of this component into their projects.
Ordering Information
To acquire the SN74LV08ARGYRG4, customers can place orders through authorized Texas Instruments distributors. The product is available in tape and reel packaging, facilitating its use in automated manufacturing environments.