EN
  • EN
  • DE

SN74LV125ATDBR

Part No SN74LV125ATDBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SSOP  /  Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package 14-SSOP
Base Product Number 74LV125
Other Names -SN74LV125ATDBRE4,-SN74LV125ATDBRR,-SN74LV125ATDBRG4,296-21027-1,TEXTISSN74LV125ATDBR,296-21027-2,SN74LV125ATDBRE4,-SN74LV125ATDBRG4R,2156-SN74LV125ATDBR,SN74LV125ATDBRG4,SN74LV125ATDBRE4,SN74LV125ATDBRG4,-SN74LV125ATDBRE4R,-296-21027-1,296-21027-6,-296-21027-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259469-SN74LV125ATDBR
Ultra Librarian 3D Model Ultra Librarian SN74LV125ATDBR CAD Model

Description

The SN74LV125ATDBR from Texas Instruments is a quadruple bus buffer gate featuring 3-state outputs that are capable of driving 15 LSTTL loads. This integrated circuit is designed for 2-V to 5.5-V VCC operation, making it suitable for a wide range of applications, including those requiring interface with 5V systems. It belongs to the SN74 family, which is known for its reliability and versatility in digital logic operations.

Key Features

  • Logic Family: LV - Low-Voltage CMOS
  • Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
  • Output Drive Capability: Capable of driving 15 LSTTL loads
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic levels and power requirements
  • Package: TSSOP (DB) 14-pin, providing a compact solution for PCB layouts
  • Operating Temperature Range: -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions

Applications

The SN74LV125ATDBR is well-suited for a multitude of electronic applications, especially where buffering with 3-state outputs is required. Some common applications include:

  • Data communication and telecommunication systems
  • Signal buffering and isolation
  • Bus line driving
  • Memory address drivers
  • Input/output port drivers

Performance Advantages

One of the key advantages of the SN74LV125ATDBR is its support for low-voltage operation, which allows for interfacing with modern microprocessors and digital systems that operate at lower power levels. Additionally, the 3-state outputs provide the flexibility to connect multiple devices to a bus without bus contention. The device's high drive capability ensures strong signal transmission, which is critical in high-speed and high-load applications.

Quality and Reliability

As with all Texas Instruments products, the SN74LV125ATDBR is manufactured to high standards of quality and reliability. It undergoes rigorous testing to ensure performance specifications are met, providing designers with confidence in their system designs.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2115 $50.7600
580+ $0.1735 $100.6300
895+ $0.1681 $150.4495
1,230+ $0.1627 $200.1210
1,590+ $0.1573 $250.1070
2,130+ $0.1410 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess