EN
  • EN
  • DE

SN74LV125ATNSG4

Part No SN74LV125ATNSG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 14SOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74LV125
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259475-SN74LV125ATNSG4
Ultra Librarian 3D Model Ultra Librarian SN74LV125ATNSG4 CAD Model

Description

The SN74LV125ATNSG4 is a high-performance, quadruple bus buffer gate designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device features four independent non-inverting buffer gates with 3-state outputs, making it suitable for driving highly capacitive or relatively low-impedance loads while maintaining the high speed and low power consumption that TI's LV family is known for.

Key Features

  • Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
  • Operating Voltage Range: 2V to 5.5V, which allows for compatibility with a variety of logic levels and provides a flexible solution for mixed-voltage systems.
  • Output Drive Capability: Capable of driving ±24-mA at 3.3 V, which ensures strong signal transmission over long traces or to multiple devices.
  • High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic states.
  • Low Crosstalk: Minimizes signal interference, which is critical in high-speed digital applications.
  • Low Power Consumption: ICC of 20 µA maximum, which is ideal for power-sensitive applications.
  • Package: Available in a 14-pin NSOIC package, which is suitable for surface-mount technology and helps in saving board space.

Applications

The SN74LV125ATNSG4 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Memory address driving
  • Bus-oriented systems
  • Data transmission and signal buffering
  • Driving heavy loads
  • Logic level shifting

Quality and Reliability

As with all Texas Instruments products, the SN74LV125ATNSG4 is designed to meet the highest quality and reliability standards. It has been rigorously tested to ensure performance in the most demanding conditions. The device is also RoHS compliant, reflecting TI's commitment to environmental sustainability.

Support and Resources

For additional information, technical support, and resources, customers can access TI's extensive library of datasheets, application notes, and design tools. This ensures a smooth integration of the SN74LV125ATNSG4 into your design projects, backed by the expertise of Texas Instruments.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess