EN
  • EN
  • DE

SN74LV132APWRG4

Part No SN74LV132APWRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.75 V to 1.5 V
Logic Level - High 1.75 V to 3.5 V
Max Propagation Delay @ V, Max CL 9.7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 065585-SN74LV132APWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV132APWRG4 CAD Model

Description

Product Description: SN74LV132APWRG4 from Texas Instruments

The SN74LV132APWRG4 is a high-quality quadruple positive-NAND gate from Texas Instruments. This product is designed with Schmitt-trigger action that makes it have different input threshold levels for positive and negative-going signals. This unique feature allows the SN74LV132APWRG4 to be used in applications with slower input rise and fall times.

This device is part of the SN74LV family of products, which are known for their low-voltage applications. The SN74LV132APWRG4 operates from a 2V to 5.5V Vcc, making it suitable for a wide range of low-voltage applications. It also has a maximum tpd of 9.5 ns, which allows for high-speed operation.

The SN74LV132APWRG4 is designed with a wide operating temperature range of -40°C to 85°C. This makes it suitable for use in a variety of environmental conditions. It also has an ESD protection exceeding JESD 22, ensuring the device's longevity and reliability.

The device is available in a TSSOP (PW) package and is RoHS compliant, making it an environmentally friendly choice. The SN74LV132APWRG4 is also lead-free, in line with Texas Instruments' commitment to reducing the environmental impact of their products.

In summary, the SN74LV132APWRG4 from Texas Instruments is a versatile and high-quality device that offers Schmitt-trigger action, low-voltage operation, high-speed performance, and excellent ESD protection. Its wide operating temperature range and eco-friendly design make it a reliable and responsible choice for a variety of applications.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-INP 5-TSOP
Lowest to $0.2167
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Need more? Email Us
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2649
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2635
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.1688
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.1665
STMicroelectronics
IC GATE XOR 4CH 2-INP 14-DIP
Lowest to $2.5156
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.0641
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2248 $50.5800
475+ $0.2106 $100.0350
740+ $0.2035 $150.5900
1,060+ $0.1893 $200.6580
1,375+ $0.1822 $250.5250
1,715+ $0.1751 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess