EN
  • EN
  • DE

SN74LV139ARGYR

Part No SN74LV139ARGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
RoHS State Request Verification
Win Source Part Number 1255157-SN74LV139ARGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV139
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LV139ARGYR CAD Model

Description

The SN74LV139ARGYR is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed by Texas Instruments. This integrated circuit is part of the advanced LV family, which ensures low-voltage operation with optimized speed and power consumption. The device is suitable for a wide range of applications, from industrial to consumer electronics, where efficient data distribution and signal routing are required.

Key Features

  • Operational Voltage Range: The SN74LV139ARGYR operates at a voltage range of 2V to 5.5V, making it compatible with various logic levels and suitable for battery-operated applications.
  • High Speed: It offers a typical propagation delay time of 6.5 ns at 5V, providing swift decoding and demultiplexing for high-speed operations.
  • Low Power Consumption: The device has a low power consumption, with a typical ICC of 20 µA, which is ideal for power-sensitive designs.
  • Dual Decoder/Demultiplexer: It contains two independent decoders, each accepting two binary weighted inputs (A and B) and providing four mutually exclusive outputs (Y0 to Y3).
  • Output Drive Capability: The outputs can drive up to 8 LSTTL loads, ensuring compatibility with various types of digital circuits.
  • Package Type: The SN74LV139ARGYR comes in a VQFN (RGY) package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the SN74LV139ARGYR allows it to be used in a multitude of applications, including:

  • Memory decoding or data routing in computer systems
  • Control logic for digital systems
  • Function generators
  • Address decoding for memory and I/O

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LV139ARGYR is no exception. It has been rigorously tested to meet the high standards expected of industrial-grade components, ensuring dependable performance in a variety of operating conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1703 $50.2385
720+ $0.1397 $100.5840
1,110+ $0.1354 $150.2940
1,530+ $0.1310 $200.4300
1,975+ $0.1266 $250.0350
2,645+ $0.1135 $300.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess