EN
  • EN
  • DE

SN74LV14ADGVRE4

Part No SN74LV14ADGVRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TVSOP  /  Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.75V ~ 1.5V
Logic Level - High 1.75V ~ 3.5V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TVSOP
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Base Product Number 74LV14
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257749-SN74LV14ADGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74LV14ADGVRE4 CAD Model

Description

SN74LV14ADGVRE4 Product Image

The SN74LV14ADGVRE4 from Texas Instruments is a high-performance, hex inverter Schmitt-trigger device designed to operate from a 2 V to 5.5 V power supply. This makes it ideal for use in a wide range of applications, including those that interface with different voltage levels in mixed-voltage systems. It is part of the 74LV family, which is known for its low-voltage operation and low power consumption.

Key Features

  • Voltage Range: Operates from 2 V to 5.5 V, suitable for battery-operated and low-power applications.
  • Logic Type: Hex inverter with Schmitt-trigger inputs that provide hysteresis for noise immunity and allow slow input transition.
  • Output Drive Capability: Can drive up to 8 mA at 5 V, allowing for direct drive of LEDs and other devices.
  • Package: Available in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.
  • Temperature Range: Designed to operate over a broad temperature range, from -40°C to 85°C, making it reliable in various environmental conditions.

Applications

The SN74LV14ADGVRE4 is versatile and can be used in various applications, including:

  • Wave shaping and signal processing
  • Glitch-free power-up/down circuits
  • Capacitive discharge ignition systems
  • Line receivers with hysteresis
  • Logic level translators for mixed-voltage systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LV14ADGVRE4 is no exception, with rigorous testing and quality assurance measures in place to ensure it meets the industry's highest standards. This product is suitable for commercial-grade applications that require a robust and reliable logic inverter solution.

For more information, datasheets, and support resources, please visit Texas Instruments' official website.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R / IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.1471
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-TSSOP
Lowest to $0.2333
STMicroelectronics
IC GATE XOR 4CH 2-INP 14-DIP
Lowest to $2.5156
Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2067
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.3361
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-SO
Lowest to $0.1090
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3550 $51.4750
345+ $0.2913 $100.4985
535+ $0.2822 $150.9770
735+ $0.2731 $200.7285
950+ $0.2640 $250.8000
1,270+ $0.2367 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess