EN
  • EN
  • DE

SN74LV1G08DBVR

Part No SN74LV1G08DBVR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0931+Rohs
Reference case SOT23-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727125-SN74LV1G08DBVR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV1G08DBVR CAD Model

Description

Product Overview: SN74LV1G08DBVR by Texas Instruments

The SN74LV1G08DBVR is a high-performance, single 2-input positive-AND gate integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This device is part of TI's advanced low-voltage (LV) CMOS logic family, which is renowned for its low power consumption and high-speed operation.

Operating within a voltage range of 2 V to 5.5 V, the SN74LV1G08DBVR is optimized for use in 3.3 V and 5 V systems. This makes it an ideal choice for a wide array of applications that require logical operations, including portable electronics, computing devices, and industrial control systems. Its flexibility in operating voltage also allows for easy integration into mixed-voltage environments.

The SN74LV1G08DBVR comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Despite its small size, it delivers a robust performance with a balanced propagation delay and transition times. This ensures fast and reliable logical operations, which is critical for high-speed digital systems.

Key features of the SN74LV1G08DBVR include:

  • Logic Type: 2-Input Positive-AND Gate
  • Operating Voltage Range: 2 V to 5.5 V
  • Output Drive Capability: ±8 mA at 5 V
  • Propagation Delay Time: Typically 4.1 ns at 5 V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOT-23-5

TI's SN74LV1G08DBVR is designed for low-voltage operation, which reduces the overall power consumption of the system it is integrated into. This is particularly beneficial for battery-powered devices, where energy efficiency is a critical factor. Furthermore, the device features low input capacitance and reduced output skew, which contribute to its high-speed performance.

In conclusion, the SN74LV1G08DBVR from Texas Instruments is a versatile and efficient solution for implementing logical AND functions in a variety of electronic circuits. Its low power consumption, high speed, and small form factor make it an excellent choice for designers looking to optimize their digital systems for performance and space efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess