The SN74LV1T34DCKRG4 is a single-power-supply logic level translator from Texas Instruments designed to facilitate communication between devices operating at different voltage levels. This device is part of the LV1T family, which is known for its low-voltage operation and high-speed interface capabilities.
Key Features
- Single Supply Voltage: Operates from a 1.8 V to 5.5 V power supply, making it versatile for interfacing between low-voltage and higher-voltage circuits.
- Logic Level Translation: Capable of translating outputs to match the input logic level of a receiving device, ensuring compatibility across different platforms.
- Low Power Consumption: Features a low power consumption design, which is critical for battery-powered and power-sensitive applications.
- High-Speed Operation: Supports high-speed signal transmission, enabling fast data transfer and reduced signal delay.
- SC70 Packaging: Comes in a small SC70 package, which is ideal for space-constrained applications.
- Wide Operating Temperature Range: Can function within a temperature range of -40°C to 125°C, suitable for industrial and automotive environments.
Applications
The SN74LV1T34DCKRG4 is designed for use in a variety of applications where voltage level translation is required. It is particularly useful in mixed-voltage systems and can be used in:
- Mobile Phones
- Tablets
- Laptops
- Embedded Systems
- Microcontroller Interfaces
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
1.8 V to 5.5 V
Input Threshold Voltage
Compatible with V<sub>CC
Operating Temperature
-40°C to 125°C
Package Type
SC70
Overall, the SN74LV1T34DCKRG4 from Texas Instruments is a robust and reliable solution for systems requiring voltage level translation. Its small footprint, high-speed operation, and wide voltage range make it an excellent choice for modern electronic applications.