Product Overview
The SN74LV21ADGVRG4 is a high-performance, dual 4-input positive-AND gate integrated circuit (IC) from Texas Instruments, designed to operate with a power supply range of 2V to 5.5V. This versatile logic gate is part of the 74LV family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The SN74LV21ADGVRG4 is optimized for use in a wide array of applications, including mobile phones, consumer electronics, and industrial control systems, where power efficiency and space-saving are critical considerations.
Key Features
- Logic Type: AND Gate
- Number of Circuits: Dual
- Number of Inputs: 4 per circuit
- Supply Voltage Range: 2V to 5.5V
- Output Current: ±8mA
- Operating Temperature: -40°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: TVSOP-14
- Logic Level - Low: 0.8V (Max) at 2.7V
- Logic Level - High: 2V (Min) at 2.7V
- Propagation Delay Time: 6.5ns at 5V
Performance Advantages
The SN74LV21ADGVRG4 is designed to provide high-speed performance while maintaining low power consumption. The device features a balanced propagation delay and transition times, which ensures fast and reliable operation even in demanding applications. With its wide operating temperature range, it is suitable for industrial environments and can withstand harsh conditions without compromising its functionality.
Applications
Thanks to its versatile nature, the SN74LV21ADGVRG4 can be used in various applications that require logical operations. Common uses include:
- Signal processing
- Data control systems
- Networking equipment
- Computing devices
- Power management systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74LV21ADGVRG4 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Customers can trust this component for consistent operation and longevity in their electronic designs.
Environmental Compliance
The SN74LV21ADGVRG4 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental safety and sustainability.