EN
  • EN
  • DE

SN74LV221ADR

Part No SN74LV221ADR
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 13.2NS 16SOIC  /  Monostable Multivibrator 13.2 ns 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LV
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 13.2 ns
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LV221
Other Names -SN74LV221ADRR,TEXTISSN74LV221ADR,-296-3801-1,296-3801-1R,-SN74LV221ADRG4,-296-3801-1,2156-SN74LV221ADR,SN74LV221ADRG4,SN74LV221ADRE4,-SN74LV221ADRE4,SN74LV221ADRG4,296-3801-6,-SN74LV221ADRG4R,-296-3801-1R,296-3801-2,296-3801-2R,296-3801-1,-SN74LV221ADRE4R,296-3801-6R,SN74LV221ADRE4
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257186-SN74LV221ADR
Ultra Librarian 3D Model Ultra Librarian SN74LV221ADR CAD Model

Description

SN74LV221ADR Dual Monostable Multivibrator from Texas Instruments

The SN74LV221ADR is a high-performance, dual monostable multivibrator integrated circuit, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the SN74LV family, known for its low-voltage operation and high-speed performance.

The SN74LV221ADR is characterized by its ability to operate with a supply voltage ranging from 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels. This feature allows for flexible integration into various digital systems without the need for additional level-shifting components.

Each multivibrator within the SN74LV221ADR has both negative and positive edge-triggered inputs, as well as a clear input that, when activated, immediately terminates the output pulse. This provides precise control over the timing operations, which is essential for time-critical applications. The device also includes an external resistor and capacitor that allow users to adjust the output pulse width, offering a customizable timing solution.

The SN74LV221ADR is specifically designed for generating accurate time delays or timing pulses in a wide array of applications, including microprocessor systems, digital signal processing, and automated test equipment. Due to its dual-channel configuration, it is also highly useful in applications requiring two independent timing elements, such as event sequencing or pulse-width modulation.

Packaged in a compact 16-pin SOIC (Small Outline Integrated Circuit) form factor, the SN74LV221ADR is optimized for space-constrained applications. Its small size, combined with its low-power consumption, makes it an ideal choice for portable and battery-powered devices.

In summary, the SN74LV221ADR offers designers a reliable and flexible timing solution, with the quality and support expected from Texas Instruments. Its dual-channel design, adjustable timing parameters, and compatibility with a variety of logic levels enable it to meet the needs of a diverse range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Texas Instruments
IC DUAL RETRIG MULTIVIB 16-TSSOP / HIGH-SPEED CMOS LOGIC DUAL RETRIGGERABLE PRECISION MONOSTABLE MULTIVIBRATOR
Lowest to $0.7128
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.5469
Texas Instruments
Monostable Multivibrator Dual-Element -40°C 125°C Automotive 16-Pin TSSOP T/R / IC DUAL RETRIG MULTIVIB 16-TSSOP
Lowest to $0.3977
Nexperia USA Inc.
IC MULTIVIBRATOR DUAL 16TSSOP
Need more? Email Us
STMicroelectronics
DUAL MONOSTABLE MULTIVIBRATOR
Need more? Email Us
Nexperia USA Inc.
IC DUAL RETRIG MULTIVIB 16TSSOP
Lowest to $0.4366
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4799 $51.7965
85+ $1.2143 $103.2155
130+ $1.1764 $152.9320
180+ $1.1384 $204.9120
230+ $1.1005 $253.1150
305+ $0.9866 $300.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess