EN
  • EN
  • DE

IXCP10M45S

Part No IXCP10M45S
Manufacturer IXYS
Catalog PMIC - Current Regulation/Management
Description Switchable Current Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IXYS
Series IXC
Packaging Tube
Function Current Regulator
Voltage - Input 450V
Output Current 100mA
Operating Temperature Range -55°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1190924-IXCP10M45S
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXCP10M4S
Introduction Date June 21, 2000
Country of Origin Republic of Korea
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian IXCP10M45S CAD Model

Description

The IXYS 1190924-IXCP10M45S is a TO-220-3 packaged current regulator IC with an input voltage of 450V and an output current of 100mA.

  • Applications: Suitable for use in applications such as voltage regulators, power supplies, and LED drivers
  • Accuracy Specification: No accuracy specification
  • Sensing Method: No sensing method
  • Operating Temperature: -55°C ~ 150°C
  • Power Dissipation: Can dissipate up to 2W
  • Supply and Demand Status: Limited

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD
Lowest to $0.4082
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess