EN
  • EN
  • DE
  • IT

SN74LV273APWG4

Part No SN74LV273APWG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Texas Instruments
Series 74LV
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74LV273
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896712-SN74LV273APWG4
Ultra Librarian 3D Model Ultra Librarian SN74LV273APWG4 CAD Model

Description

SN74LV273APWG4 Octal D-Type Flip-Flop with Clear

The SN74LV273APWG4 is a high-performance, octal D-type flip-flop integrated circuit from Texas Instruments, designed for use in a wide array of digital applications. This particular model is part of the 'LV' family, which signifies its low-voltage operation. The device is characterized by its ability to operate at a voltage range of 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels while maintaining low power consumption.

Each flip-flop in the SN74LV273APWG4 has a direct clear input and an edge-triggered D-type input, which allows for precise control over data capture. The edge-triggered design ensures that data is captured on the rising edge of the clock input, providing a reliable and predictable output response. The direct clear feature enables the user to reset all flip-flops to a low state, ensuring a clean and clear start for any application.

The octal configuration of the SN74LV273APWG4 means it contains eight flip-flops in a single package, which is ideal for implementing storage registers, counters, and toggle functions in digital systems. The device is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and conducive to efficient PCB layout.

With its robust design, the SN74LV273APWG4 offers fast propagation delays and high clock data input rates, which are essential for high-speed digital circuits. The device also features a 4.5 ns typical tpd (propagation delay time) with a 5V supply, and a wide operating temperature range from -40°C to 85°C, making it reliable for industrial applications.

Overall, the SN74LV273APWG4 is a versatile and reliable component for designers and engineers looking to create efficient and high-performance digital systems. Its compatibility with a range of supply voltages and logic levels, combined with its low-power operation and compact packaging, makes it a valuable addition to any digital circuit design.

You May Also Be Interested in

STMicroelectronics
High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with eset 14-PDIP -55 to 125
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 24-Pin SSOP T/R
Lowest to $1.2113
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.4217
Maxim Integrated
IC D-TYPE POS TRG SNGL 8UMAX
Lowest to $3.7657
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC / Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC T/R
Lowest to $0.3724
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL SC74A
Lowest to $0.0808
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16SOIC
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SOIC / Flip Flop JK-Master-Slave Type Pos-Edge 2-Element 16-Pin SOIC T/R
Lowest to $0.4412

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3405 $56.1825
355+ $0.3190 $113.2450
550+ $0.3082 $169.5100
785+ $0.2866 $224.9810
1,020+ $0.2759 $281.4180
1,270+ $0.2651 $336.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,580 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess