EN
  • EN
  • DE
  • IT

SN74LV367ADBR

Part No SN74LV367ADBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HEX BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number 74LV367
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255255-SN74LV367ADBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV367ADBR CAD Model

Description

The SN74LV367ADBR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device falls under the category of logic gates, specifically a hex buffer and line driver, which is capable of providing the necessary drive to transmit data over long distances or to multiple recipients within digital systems.

Key Features

  • Logic Type: Hex Buffer/Line Driver with 3-State Outputs
  • Voltage Range: Operates on a voltage range of 2 V to 5.5 V, making it compatible with various low-voltage applications and ideal for interfacing with both 3.3 V and 5 V systems.
  • Drive Capability: Offers high drive capability, with outputs that can sink or source up to 32 mA at 5 V, providing reliable signal integrity.
  • Speed: Features fast propagation delays and output transition times, ensuring swift data transmission and minimal signal distortion.
  • Power Consumption: Low power consumption makes it suitable for battery-operated and power-sensitive applications.
  • Packaging: Comes in a SSOP (Shrink Small Outline Package) form factor, designated by the DBR suffix, which is space-efficient and suitable for high-density mounting.
  • Temperature Range: Designed to operate over a broad temperature range, typically from -40°C to 85°C, ensuring reliability across various environmental conditions.

Applications

The SN74LV367ADBR is versatile and can be used in a wide array of electronic applications. It is particularly useful in situations where buffering and line driving are necessary to prevent signal degradation over long distances or in noisy environments. Common applications include:

  • Data communication lines
  • Signal routing and distribution
  • Memory address driving
  • Bus-oriented systems
  • Microprocessor or microcontroller interfacing

Quality and Reliability

As with all Texas Instruments products, the SN74LV367ADBR is manufactured to the highest quality standards, ensuring both robustness and longevity in the field. TI's commitment to quality makes this device a reliable choice for designers and engineers looking to incorporate a durable hex buffer/line driver into their electronic systems.

You May Also Be Interested in

Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $5.4011
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $2.7857
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.6527
Renesas Electronics America
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Need more? Email Us
Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 14SO / 1/1 Transceiver Half CANbus 14-SO
Lowest to $1.3063
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0339 $51.6950
120+ $0.8484 $101.8080
185+ $0.8219 $152.0515
255+ $0.7954 $202.8270
330+ $0.7688 $253.7040
440+ $0.6893 $303.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess