EN
  • EN
  • DE

SN74LV374AGQNR

Part No SN74LV374AGQNR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20BGA  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 205 MHz
Max Propagation Delay @ V, Max CL 5.9ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 2.9 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Package / Case 20-VFBGA
Base Product Number SN74LV37
Other Names 296-12093-2R,296-12093-1,-296-12093-1,296-12093-6R,296-12093-6,-SN74LV374AGQNRR,296-12093-2,-296-12093-1,296-12093-1R
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258440-SN74LV374AGQNR
Ultra Librarian 3D Model Ultra Librarian SN74LV374AGQNR CAD Model

Description

Product Overview: SN74LV374AGQNR by Texas Instruments

The SN74LV374AGQNR is a high-performance, octal-edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the SN74 family, known for its low-voltage operation and high-speed performance. The SN74LV374AGQNR is specifically engineered to address the needs of storage and transfer of 8-bit data in a wide array of digital systems.

Key Features

  • Logic Type: Octal D-type flip-flop with 3-state outputs
  • Operating Voltage: Designed to operate at a voltage range of 2 V to 5.5 V, making it suitable for various low-power applications.
  • Edge-Triggered: The device captures data on the rising edge of the clock signal, ensuring precise timing and synchronization within digital circuits.
  • 3-State Outputs: Each flip-flop has an individual 3-state output control, which allows for high-impedance states and efficient interfacing with bus-oriented systems.
  • Output Drive Capability: Capable of driving up to 24 mA at the outputs, providing sufficient current for most peripheral devices.
  • Package: Housed in a space-saving 20-pin QFN package, it is ideal for compact PCB layouts and high-density applications.
  • Performance: Offers fast propagation delays and output transition times, making it an excellent choice for high-speed operations.

Applications

The SN74LV374AGQNR is versatile and can be used in a variety of applications. It is particularly useful in the following:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Communication Systems
  • Computers and Computer Peripherals
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LV374AGQNR is no exception and is built to meet high industry standards, ensuring long-term performance and stability in your electronic designs.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess