EN
  • EN
  • DE

SN74LV4051AN

Part No SN74LV4051AN
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name 74LV4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-3828-5-ND, 296-3828-5, -SN74LV4051AN-NDR, SN74LV4051ANE4-ND, -SN74LV4051ANE4, -296-3828-5, SN74LV4051ANE4, -SN74LV4051ANE4-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896716-SN74LV4051AN
Ultra Librarian 3D Model Ultra Librarian SN74LV4051AN CAD Model

Description

The SN74LV4051AN is a versatile analog multiplexer/demultiplexer from the renowned semiconductor manufacturer, Texas Instruments. This device is part of the 74LV family and is designed to provide high-performance, low-voltage operation suitable for a wide range of applications in modern electronics.

Featuring an 8-channel configuration, the SN74LV4051AN allows users to select one of eight different inputs to be routed to a single output line for multiplexing. Conversely, it can route a single input to one of eight outputs for demultiplexing, making it a flexible choice for signal routing purposes. The device operates on a supply voltage ranging from 2V to 5.5V, which enables it to be used in both 3.3V and 5V systems.

The SN74LV4051AN is characterized by its low on-state resistance and minimal signal distortion, which are critical for maintaining signal integrity. Additionally, the low power consumption and wide operating temperature range (-40°C to 85°C) make it a reliable choice for demanding environments.

Key Features:

  • 8-Channel Analog Multiplexing/Demultiplexing
  • Low On-State Resistance
  • Operational Voltage Range: 2V to 5.5V
  • Low Power Consumption
  • Wide Operating Temperature Range: -40°C to 85°C
  • Compatible with 3.3V and 5V Logic Levels

Applications:

  • Data Acquisition Systems
  • Signal Routing
  • Communication Systems
  • Test Equipment
  • Audio/Video Switching

The device comes in a 16-pin plastic DIP package, making it easy to integrate into both through-hole and surface-mounted PCB designs. With its robust design and reliable performance, the SN74LV4051AN is an excellent choice for designers looking to implement efficient signal routing in their electronic projects.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4802 $50.4210
255+ $0.3941 $100.4955
395+ $0.3817 $150.7715
545+ $0.3694 $201.3230
705+ $0.3571 $251.7555
940+ $0.3202 $300.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess