EN
  • EN
  • DE
  • IT

SN74LV4051ATDRQ1

Part No SN74LV4051ATDRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 8-CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER | IC MUX/DEMUX 8X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
On-State Resistance (Maximum) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Supply Voltage , Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 14ns
-3db Bandwidth 35MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 23.4pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LV4051
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255294-SN74LV4051ATDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV4051ATDRQ1 CAD Model

Description

Product Overview: SN74LV4051ATDRQ1

The SN74LV4051ATDRQ1 is a high-performance, single-pole, eight-throw analog switch (SP8T) from Texas Instruments, designed to provide superior signal multiplexing capabilities for automotive and industrial applications. This advanced multiplexer/demultiplexer IC is part of the LV4051A series and is particularly suited for cases where low on-state resistance, low crosstalk, and minimal off-state leakage are essential.

Key Features

  • Wide Operating Voltage: The device functions optimally within a wide voltage range of 2.5V to 5.5V, making it versatile for various circuit designs.
  • Low Power Consumption: Its low power consumption is ideal for energy-sensitive applications, ensuring efficient operation without compromising performance.
  • High ESD Protection: The SN74LV4051ATDRQ1 offers excellent electrostatic discharge (ESD) protection, thereby enhancing its reliability and longevity in harsh environments.
  • Channel Select Inputs: It features binary address decoding on the chip, which allows easy control of the eight available channels using three binary select inputs (S0, S1, and S2).
  • Break-Before-Make Switching: The device employs break-before-make switching mechanism, which prevents momentary shorting when switching between channels.

Applications

The SN74LV4051ATDRQ1 is ideally suited for a variety of applications, including but not limited to:

  • Signal routing and multiplexing in automotive infotainment and telematics
  • Analog and digital multiplexing in industrial control systems
  • Data acquisition systems and sensor signal processing
  • Communication systems and network switches

Quality and Reliability

As a product designed for the automotive industry, the SN74LV4051ATDRQ1 meets stringent quality standards including AEC-Q100 qualification. It is manufactured in a small-outline package (TSSOP), which is ideal for space-constrained applications, and is supplied in tape and reel packaging for efficient assembly processes.

In conclusion, the SN74LV4051ATDRQ1 from Texas Instruments is a top-tier analog multiplexer that offers robust performance, high durability, and versatile application potential. It stands as a reliable choice for designers and engineers looking to incorporate a high-quality analog switch in their automotive or industrial systems.

You May Also Be Interested in

Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2420 $55.8900
100+ $1.0191 $101.9100
155+ $0.9873 $153.0315
210+ $0.9554 $200.6340
275+ $0.9236 $253.9900
365+ $0.8280 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,269 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess