EN
  • EN
  • DE
  • IT

SN74LV4066PWR

Part No SN74LV4066PWR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1109+
Reference case TSSOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716337-SN74LV4066PWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV4066PWR CAD Model

Description

The SN74LV4066PWR by Texas Instruments is a quadruple bilateral analog switch designed to handle both digital and analog signals. This integrated circuit is part of the 74LV family, which operates at a lower voltage range, making it suitable for battery-operated and portable applications where power conservation is crucial.

Key Features

  • Wide Operating Voltage Range: The device functions optimally across a broad voltage range from 2V to 5.5V, providing versatility in various application environments.
  • Low Power Consumption: With its low-power consumption characteristics, the SN74LV4066PWR is an excellent choice for energy-sensitive designs.
  • High On-Off Output Voltage Ratio: The high on-off ratio ensures minimal signal distortion during switching, preserving signal integrity.
  • Low Crosstalk Between Switches: The device is designed to minimize interference between switches, allowing for cleaner signal routing.
  • Low On-State Resistance: The switch's low on-state resistance contributes to efficient signal transmission with minimal voltage drop.

Applications

The SN74LV4066PWR is a versatile component that can be used in a multitude of applications. It is particularly well-suited for:

  • Signal gating
  • Modulators/Demodulators
  • Communication systems
  • Analog-to-digital and digital-to-analog conversion
  • Sample-and-hold circuits

Package Information

The SN74LV4066PWR comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins. This compact form factor is ideal for space-constrained applications while still offering robust performance and reliability.

Quality and Reliability

As with all Texas Instruments products, the SN74LV4066PWR is manufactured to high standards, ensuring consistent quality and reliability. It is designed to meet or exceed the rigorous demands of the industrial, commercial, and consumer markets.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and product documentation available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess