EN
  • EN
  • DE

SN74LV540ADWR

Part No SN74LV540ADWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOIC  /  Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LV540
Other Names -SN74LV540ADWRG4,2156-SN74LV540ADWR,-SN74LV540ADWRE4,SN74LV540ADWRG4,-SN74LV540ADWRR,TEXTISSN74LV540ADWR,296-3837-1,296-3837-2,-296-3837-1,-SN74LV540ADWRG4R,296-3837-6,SN74LV540ADWRG4,SN74LV540ADWRE4,SN74LV540ADWRE4,-SN74LV540ADWRE4R,-296-3837-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259513-SN74LV540ADWR
Ultra Librarian 3D Model Ultra Librarian SN74LV540ADWR CAD Model

Description

Overview of SN74LV540ADWR

The SN74LV540ADWR is a high-performance octal buffer and line driver designed by Texas Instruments to address the needs for high-speed data transmission and signal integrity in a wide range of digital applications. This device is part of the LV family, which operates at a lower voltage, thus reducing power consumption without compromising on speed and performance.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Output Drive Capability: Capable of driving up to 24mA at the outputs, allowing for the driving of heavy loads with minimal signal degradation.
  • Logic Level Translation: This device can be used to interface between different logic levels, providing a means to connect 5V systems to 3.3V systems.
  • Propagation Delay: Fast propagation delay times ensure high-speed data transmission and minimize system delays.
  • Packaging: The SN74LV540ADWR comes in a wide-body SOIC package, designated with the suffix 'DW', which is surface-mountable and ideal for space-constrained applications.

Applications

The SN74LV540ADWR is versatile and can be used in a variety of digital applications. It is particularly useful in situations where buffering or line driving is necessary, such as:

  • Bus Interface Circuits
  • Data Communication Systems
  • Signal Distribution and Transmission
  • Address and Data Driving for Memory Modules
  • Input/Output Port Expansion

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV540ADWR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Conclusion

For designers looking for a reliable and efficient solution to drive lines and buffer signals in their digital systems, the SN74LV540ADWR from Texas Instruments offers a compelling combination of performance, power efficiency, and versatility. Its wide operating voltage range and strong output drive make it an excellent choice for modern mixed-voltage systems.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess