EN
  • EN
  • DE

SN74LV573APWRE4

Part No SN74LV573APWRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL LATCH 3ST 20-TSSOP  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LV
Package Tape & Reel (TR)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 16mA, 16mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LV573
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257260-SN74LV573APWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LV573APWRE4 CAD Model

Description

The SN74LV573APWRE4 from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs designed for 2-V to 5.5-V VCC operation. This integrated circuit is part of the LV family, which signifies its low-voltage operation and compatibility with TTL-level logic. This product is specifically engineered to meet the demands of high-speed, low-power memory storage and data management within electronic systems.

Key Features

  • Logic Family: LV - Low-voltage operation for reduced power consumption.
  • Logic Type: Octal D-type Transparent Latches with 3-State Outputs.
  • Operating Voltage: 2 V to 5.5 V, accommodating a variety of logic-level requirements.
  • Output Drive Capability: Capable of driving up to 24 mA at the outputs, allowing for direct interfacing with a wide range of components.
  • Package: TSSOP (Thin Shrink Small Outline Package) with 20 pins, offering a compact footprint for space-constrained applications.
  • Temperature Range: Designed to operate over an extended industrial temperature range of -40°C to 85°C.

Applications

The SN74LV573APWRE4 is suitable for various applications that require temporary data storage or the capture of data at precise moments in time. These applications include:

  • Memory address latching in computer systems.
  • Data synchronization and buffering in communication systems.
  • Interface between mismatched speed domains within digital electronics.
  • Industrial control systems where precise data management is critical.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LV573APWRE4 is no exception, built to meet or exceed industry standards for performance and longevity. It is a reliable choice for designers and engineers looking for a latch that can withstand the demands of both commercial and industrial environments.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3929 $51.0770
315+ $0.3224 $101.5560
485+ $0.3124 $151.5140
665+ $0.3023 $201.0295
860+ $0.2922 $251.2920
1,150+ $0.2620 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,650 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess