EN
  • EN
  • DE
  • IT

SN74LV573ATDGVRG4

Part No SN74LV573ATDGVRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH SGL 3-ST 20TVSOP  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LV
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 16mA, 16mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number SN74LV57
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257259-SN74LV573ATDGVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV573ATDGVRG4 CAD Model

Description

SN74LV573ATDGVRG4 - Texas Instruments Octal Transparent D-Type Latches

The SN74LV573ATDGVRG4 is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL-level logic. The device is ideal for applications that require the temporary storage of data and possess the capability to hold this data available at the outputs until it is required.

Operating within a voltage range of 2V to 5.5V, the SN74LV573ATDGVRG4 provides a flexible solution for interfacing with both 3.3V and 5V systems. This makes it particularly suitable for mixed-voltage environments, ensuring seamless integration into a wide variety of digital systems. The low-voltage operation also contributes to the reduction of power consumption, making it a power-efficient choice for modern electronic designs.

The device features eight D-type latches with 3-state outputs. When the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs. Moreover, the output-enable (OE) feature allows the user to place the eight outputs in either a normal logic state or a high-impedance state. This high-impedance state is crucial when multiple devices are connected to a common bus, as it prevents bus contention.

The SN74LV573ATDGVRG4 is offered in a thin shrink small-outline package (TSSOP), designated by the DGVR suffix, which is ideal for space-constrained applications. The G4 at the end of the part number signifies that it is a lead-free (RoHS compliant) and green (halogen-free) component, reflecting Texas Instruments' commitment to environmental sustainability.

With its robust latch function, low-power consumption, and compact form factor, the SN74LV573ATDGVRG4 is a versatile component suitable for a wide range of applications, including computers, servers, networking, telecommunications, and industrial control systems where reliable data storage and retrieval are essential.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess