EN
  • EN
  • DE
  • IT

SN74LV574ADBR

Part No SN74LV574ADBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 175MHz
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 20μA
Input Capacitance 1.8pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 065609-SN74LV574ADBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV574ADBR CAD Model

Description

Texas Instruments SN74LV574ADBR Product Description

The SN74LV574ADBR is a high-quality octal edge-triggered D-type flip-flop device manufactured by Texas Instruments, a renowned global leader in the semiconductor industry. This product is designed with 3-state outputs that directly drive bus structures, providing the efficiency and performance required for various applications.

Equipped with a clear (CLR) and clock (CLK) input, the device has the capability to reset (clear) the register. The CLK input controls the state of the D-type flip-flop. When CLK is held at a high or low level, the D input signal at the D-type flip-flops does not affect the outputs. However, when the state of CLK changes from low to high, data present at the D input is stored in the flip-flops.

The SN74LV574ADBR is characterized for operation from -40°C to 85°C. It comes in a SSOP (DB) package and is available in a tube of 60 pieces. This device is designed for 4.5-V to 5.5-V VCC operation, making it suitable for a wide range of applications such as data storage, address storage, and others.

The SN74LV574ADBR is built with the latest technology and adheres to the highest industry standards. It provides a reliable solution for various digital systems and is a testament to Texas Instruments' commitment to delivering innovative and high-quality products.

With its robust features and reliable performance, the SN74LV574ADBR is an excellent choice for your digital system requirements. Texas Instruments continues to provide cutting-edge solutions that drive the future of technology, and the SN74LV574ADBR is a clear example of this commitment.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 1BIT US8 / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
Lowest to $0.1241
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Lowest to $0.6111
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 16SOIC / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC T/R
Lowest to $1.0391
STMicroelectronics
IC D-TYPE POS TRG SNGL 16TSSOP
Lowest to $0.1640
Texas Instruments
Automotive octal D-type flip-flops with clear 20-TSSOP -40 to 125
Lowest to $1.5023
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Need more? Email Us
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC / Flip Flop JK-Type Neg-Edge 2-Element 14-Pin SOIC T/R
Lowest to $0.4671
Texas Instruments
IC D-TYPE POS TRG SNGL 20QSOP / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SSOP T/R
Lowest to $0.5290

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4283 $57.8205
320+ $0.3515 $112.4800
495+ $0.3405 $168.5475
680+ $0.3295 $224.0600
880+ $0.3185 $280.2800
1,180+ $0.2856 $337.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,993 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess