EN
  • EN
  • DE

SN74LV74ADRE4

Part No SN74LV74ADRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838359-SN74LV74ADRE4
Ultra Librarian 3D Model Ultra Librarian SN74LV74ADRE4 CAD Model

Description

The SN74LV74ADRE4 is a dual positive-edge-triggered D-type flip-flop integrated circuit, designed and manufactured by the renowned Texas Instruments. This device is part of the LV family, which signifies its low-voltage operation, making it suitable for a wide range of applications that require efficient power management and compatibility with TTL (Transistor-Transistor Logic) levels.

Encased in a compact 14-pin SOIC package, the SN74LV74ADRE4 offers a practical solution for designers looking to implement flip-flop logic in space-constrained environments. This integrated circuit is characterized by its high-speed performance, boasting a typical clock frequency of 125 MHz. It's an excellent choice for high-speed data processing, computing, telecommunications, and other digital systems that demand rapid state changes and reliable data retention.

The device features two independent D-type flip-flops with direct clear and preset inputs. Each flip-flop has individual data (D), clock (CLK), set (SD), and reset (RD) inputs, along with complementary outputs (Q and Q̅). The clear and preset inputs are active low, which allows for asynchronous control and initialization of the flip-flop states, ensuring flexibility and ease of use in various control logic applications.

The SN74LV74ADRE4 operates over a wide supply voltage range of 2V to 5.5V, which is conducive to interfacing with both 3.3V and 5V logic levels. This feature also enables the device to be used in mixed-voltage systems, ensuring compatibility and simplifying the design process. Additionally, the low-power consumption of the LV family contributes to energy-efficient designs, which is increasingly important in battery-powered and portable devices.

With its robust latch-up performance, which exceeds 250 mA per JESD 17, and ESD protection that exceeds JESD 22, the SN74LV74ADRE4 is designed for reliability and resilience in demanding environments. Its performance and features make it an ideal choice for applications such as registers, counters, memory storage elements, and as part of more complex integrated logic functions.

In summary, the SN74LV74ADRE4 from Texas Instruments is a versatile and reliable component that delivers the performance needed for modern digital logic applications, all within a small form factor and with efficient power consumption.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4829 $53.7948
28+ $3.6783 $102.9924
43+ $3.5634 $153.2262
58+ $3.4484 $200.0072
75+ $3.3335 $250.0125
101+ $2.9886 $301.8486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess