EN
  • EN
  • DE

SN74LV74AQDRQ1

Part No SN74LV74AQDRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LV
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LV74
Other Names 296-20685-2,296-SN74LV74AQDRQ1CT,296-SN74LV74AQDRQ1DKR,296-20685-1,296-SN74LV74AQDRQ1DKR,296-20685-2R,296-SN74LV74AQDRQ1CT,296-20685-6R,296-20685-2,-296-20685-1,2156-SN74LV74AQDRQ1,296-SN74LV74AQDRQ1TR,-296-20685-1,-SN74LV74AQDRQ1R,296-20685-6,TEXTISSN74LV74AQDRQ1,296-20685-1R
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258321-SN74LV74AQDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LV74AQDRQ1 CAD Model

Description

SN74LV74AQDRQ1 - Dual Positive-Edge-Triggered D-Type Flip-Flops

The SN74LV74AQDRQ1 from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit designed for automotive and industrial applications. This device features two individual D-type flip-flops with direct clear and preset inputs. It is part of the advanced LV family of products, offering low-voltage operation with the capability to handle significant voltage levels.

Key Features:

  • Voltage Range: The device operates at a voltage range of 2.0 V to 5.5 V, making it versatile for use in various logic-level environments.
  • High Speed: With typical clock-to-output delays of only 6.5 ns at 5 V, this flip-flop is designed for high-speed applications.
  • Drive Capability: It can drive up to 24 mA at the outputs, providing good signal strength for connected devices.
  • Low Power Consumption: The SN74LV74AQDRQ1 has a low power consumption, with a typical ICC of only 20 µA maximum.
  • Automotive Grade: Qualified for automotive applications, it meets stringent quality standards, including AEC-Q100 qualification.
  • Temperature Range: The device operates over a broad temperature range from -40°C to 125°C, suitable for harsh environments.
  • Package: Offered in a small-outline package (SOIC), specifically the 14-pin SOIC (Q) package, it is ideal for space-constrained applications.

Applications:

The SN74LV74AQDRQ1 is well-suited for a wide range of applications in the automotive sector, including engine control units, body electronics, and infotainment systems. It is also applicable in industrial automation, where reliable flip-flop operations are crucial under varying environmental conditions.

Reliability:

With Texas Instruments' commitment to quality, the SN74LV74AQDRQ1 is designed for reliability and consistent performance. Its robust design ensures that it can withstand the rigors of automotive and industrial operating conditions, providing a dependable solution for digital logic systems.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official Texas Instruments datasheet for the SN74LV74AQDRQ1.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess