EN
  • EN
  • DE
  • IT

SN74LV8154PW

Part No SN74LV8154PW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 16BIT BIN COUNTR 3ST 20-TSSOP  /  Counter IC Binary Counter 2 Element 16 Bit Positive Edge 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LV
Package Tube
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 16
Count Rate 25 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LV8154
Other Names SN74LV8154PWE4,SN74LV8154PWE4,SN74LV8154PW,296-34068-5,SN74LV8154PWG4,SN74LV8154PWG4
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258928-SN74LV8154PW
Ultra Librarian 3D Model Ultra Librarian SN74LV8154PW CAD Model

Description

The SN74LV8154PW from Texas Instruments is a high-performance, dual 16-bit binary counter integrated circuit designed for applications requiring precise time and event measurement. This versatile component, housed in a 24-pin TSSOP package, is part of the LV family, which operates on a low-voltage power supply ranging from 2V to 5.5V, making it suitable for use in both 3.3V and 5V systems.

Each 16-bit counter features a separate count enable and clear input, which allows for independent control of each counter. The device also includes a carry-out signal to enable cascading of multiple counters for extended count lengths, making it ideal for multi-bit timing and counting applications that require extended range.

The SN74LV8154PW is designed with an optimized interface for direct connection to microprocessors and DSPs. With its two-gate (2-input AND) synchronous control architecture, this counter ensures minimal propagation delay and high-speed operation, which is crucial for high-performance digital systems.

Key features of the SN74LV8154PW include:

  • Wide operating voltage range (2V to 5.5V)
  • Dual 16-bit binary counters with separate controls
  • Direct clear for each counter
  • Cascading capability with carry-out signal
  • High-speed operation
  • Low power consumption
  • Industry-standard TSSOP package

Applications for the SN74LV8154PW are diverse and include:

  • Industrial control systems
  • Process monitoring and control
  • Robotics and automation
  • Data acquisition systems
  • Frequency counters
  • Event counters in communication systems

With its robust design and high functionality, the SN74LV8154PW is a reliable choice for designers and engineers looking to implement efficient counting solutions in their digital systems. Whether used in simple or complex applications, this Texas Instruments product delivers the precision and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8218
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1309 $50.8905
110+ $0.9280 $102.0800
170+ $0.8990 $152.8300
230+ $0.8700 $200.1000
300+ $0.8410 $252.3000
400+ $0.7540 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess