EN
  • EN
  • DE

SN74LVC126AQDRQ1

Part No SN74LVC126AQDRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14SOIC  /  Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74LVC126
Other Names 296-25859-1,-SN74LVC126AQDRQ1R,TEXTISSN74LVC126AQDRQ1,-296-25859-1,2156-SN74LVC126AQDRQ1,SN74LVC126AQDRQ1,296-25859-6,296-25859-2
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259119-SN74LVC126AQDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC126AQDRQ1 CAD Model

Description

The SN74LVC126AQDRQ1 from Texas Instruments is a high-performance, automotive-grade integrated circuit designed to provide buffering for high-speed data lines. This quad bus buffer gate features four independent channels, each with 3-state outputs, making it ideal for driving bus lines or buffering memory address registers.

Key Features

  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 2.7V to 3.6V, which is compatible with 3.3V logic levels, ensuring flexibility in various automotive applications.
  • High Drive Capability: With the ability to source or sink up to 24 mA at the output, the SN74LVC126AQDRQ1 can drive multiple loads simultaneously, making it suitable for driving heavy loads on the bus.
  • 3-State Outputs: The 3-state outputs allow the outputs to be placed in a high-impedance state, which is crucial for bus-oriented systems where multiple devices may need to share the same connection.
  • Low Power Consumption: Designed with power efficiency in mind, the device boasts a low ICC of 20 µA max, reducing the overall power consumption of the system.
  • Input Hysteresis: The built-in input hysteresis allows for improved noise margin and increased reliability, which is essential in the harsh electrical environments found in automotive applications.
  • Robust Protection: Enhanced ESD protection ensures the device can withstand electrostatic discharges, making it more resilient in the automotive setting.
  • Temperature Range: The device is designed to operate over an extended automotive temperature range from -40°C to 125°C, ensuring reliable performance under extreme conditions.
  • Package Type: The SN74LVC126AQDRQ1 is offered in a small-outline package (SOIC), which is suitable for space-constrained applications.

Applications

With its robust design and high functionality, the SN74LVC126AQDRQ1 is well-suited for a wide range of automotive applications, including:

  • Body Control Modules
  • Infotainment Systems
  • Instrument Clusters
  • Telematics
  • Advanced Driver Assistance Systems (ADAS)

In summary, the SN74LVC126AQDRQ1 from Texas Instruments represents a reliable and versatile solution for buffering and driving bus lines in automotive electronics, offering high drive strength, low power consumption, and robust protection features.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2570 $50.1150
475+ $0.2109 $100.1775
735+ $0.2043 $150.1605
1,015+ $0.1977 $200.6655
1,310+ $0.1912 $250.4720
1,755+ $0.1714 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess