EN
  • EN
  • DE

SN74LVC1404DCTR

Part No SN74LVC1404DCTR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description OSCILLATOR DRIVER FOR CRYSTAL OSCILLATOR OR CERAMIC RESONATOR | IC OSCILLATOR DRIVER SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Crystal Oscillator Driver
Supply Voltage 1.65V ~ 5.5V
Resolution 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8 (SSOP)
Family Part Number 74LVC1404
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255448-SN74LVC1404DCTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC1404DCTR CAD Model

Description

The SN74LVC1404DCTR is a state-of-the-art integrated circuit (IC) manufactured by Texas Instruments (TI), designed to meet the stringent requirements of modern electronic systems. This device belongs to TI's LVC family, which stands for Low-Voltage CMOS, indicating that it operates at lower power supply voltages while maintaining CMOS-level compatibility.

Key Features

  • Low-Voltage Operation: The SN74LVC1404DCTR operates at a voltage range of 1.65 to 5.5V, making it versatile for various applications that require low power consumption.
  • High-Speed Performance: Despite its low-voltage operation, this device does not compromise on speed, providing high-speed performance that is crucial for today's fast-paced electronic applications.
  • Robust I/O Tolerance: The inputs and outputs are 5.5V tolerant, allowing for interface flexibility with higher voltage systems without the need for additional level shifting.
  • Enhanced ESD Protection: The SN74LVC1404DCTR comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from the common static electricity damages that can occur during handling and operation.

Package and Applications

The device is offered in a DCTR package, which is a small outline integrated circuit with a thin profile and is suitable for space-constrained applications. This package is designed for surface-mount technology (SMT), allowing for efficient assembly in high-volume production environments.

With its versatile features, the SN74LVC1404DCTR is an excellent choice for a wide range of applications, including:

  • Mobile Phones
  • Portable Electronics
  • Computing Devices
  • Data Communication Equipment
  • Consumer Electronics

Overall, the SN74LVC1404DCTR by Texas Instruments is a high-performance, low-voltage integrated circuit that offers a blend of speed, power efficiency, and robustness, making it a reliable choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Pericom
Lowest to $8.2081
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0895 $54.4750
115+ $0.8939 $102.7985
175+ $0.8660 $151.5500
240+ $0.8381 $201.1440
310+ $0.8101 $251.1310
415+ $0.7263 $301.4145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess