EN
  • EN
  • DE

CBT16211

Part No CBT16211
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 752576-CBT16211
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBT16211 CAD Model

Description

The Texas Instruments CBT16211 is a high-performance integrated circuit designed for robust signal switching and multiplexing applications. This IC is part of TI's advanced CBT (Crossbar Switch Technology) family, which utilizes innovative design to provide exceptional signal integrity and switching capabilities.

Key Features

  • High Bandwidth: The CBT16211 offers a broad bandwidth that ensures minimal signal distortion and supports high-speed data transfer, making it suitable for demanding digital applications.
  • Low Crosstalk: With its advanced design, the CBT16211 exhibits exceptionally low crosstalk between channels, which is critical for maintaining signal clarity in complex multiplexing tasks.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with both existing and emerging technologies.
  • Low Power Consumption: Energy efficiency is a hallmark of the CBT16211, with its low power dissipation making it an ideal choice for power-sensitive applications.
  • Robust ESD Protection: The CBT16211 is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device from the common static electricity damages and enhancing its durability.

Applications

The versatility of the CBT16211 allows it to be used in a wide range of applications, including:

  • Data communication systems
  • Signal routing and multiplexing
  • Networking equipment
  • Telecommunications interfaces
  • Computer peripherals
  • Server and storage systems

Technical Specifications

Parameter Value
Supply Voltage 4.5V to 5.5V
Operating Temperature -40°C to +85°C
Package Type TSSOP, TVSOP
Pin Count 56

The CBT16211 from Texas Instruments is a testament to the company's commitment to producing high-quality, reliable components for the electronics industry. Its advanced features and robust performance make it a prime choice for designers and engineers seeking to enhance their systems' signal processing capabilities.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess