EN
  • EN
  • DE

SN74LVC14A

Part No SN74LVC14A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX SCHMITT-TRIGGER INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255449-SN74LVC14A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in HVAC, Communications & Networking, Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals, Imaging, Video & Vision, Wireless
Ultra Librarian 3D Model Ultra Librarian SN74LVC14A CAD Model

Description

The SN74LVC14A from Texas Instruments is a high-performance, six-channel inverter chip with Schmitt-trigger inputs. This integrated circuit is designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for a wide range of applications, including those that interface between different voltage domains.

Each inverter in the SN74LVC14A features a Schmitt-trigger input that provides hysteresis, which is essential for transforming noisy input signals into clean, jitter-free output signals. This characteristic makes the SN74LVC14A an ideal choice for applications where signal conditioning is necessary to mitigate the effects of noise and signal disturbances.

The inputs of the SN74LVC14A are LVTTL and LVCMOS compatible, and this device is capable of driving up to 24 mA at the output while maintaining low power consumption. The low dynamic power consumption is further augmented by the fact that the power used changes only on the switching of the input signals, making it an energy-efficient solution for modern electronic designs.

The SN74LVC14A is available in a variety of packages, including the small-outline package (SOIC), the thin shrink small-outline package (TSSOP), and the very-thin shrink small-outline package (VSSOP). These options provide flexibility for designers in terms of board space and application requirements.

Key features of the SN74LVC14A include:

  • Hex inverter configuration with Schmitt-trigger inputs
  • Wide operating voltage range (1.65 V to 5.5 V)
  • High output drive capability (24 mA)
  • Low power consumption
  • Input hysteresis for noise rejection
  • LVTTL and LVCMOS input compatibility
  • Multiple package options for design flexibility

Whether you are designing consumer electronics, embedded systems, or any other noise-sensitive application, the SN74LVC14A provides a reliable and efficient solution for your digital signal processing needs.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Freescale Semiconductor - NXP
Lowest to $27.1621
STMicroelectronics
Need more? Email Us
Spansion
Need more? Email Us
Altera
Need more? Email Us
Linear Technology
Lowest to $9.1303
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess