EN
  • EN
  • DE

SN74LVC14ADBRG4

Part No SN74LVC14ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTERS | IC INVERTER SCHMITT 6CH 14SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.15V ~ 0.8V
Logic Level - High 1.3V ~ 2V
Max Propagation Delay at V, Max CL 6.2ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SSOP
Manufacturer Package 14-SSOP
Family Part Number 74LVC14
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255451-SN74LVC14ADBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC14ADBRG4 CAD Model

Description

SN74LVC14ADBRG4 Hex Schmitt-Trigger Inverter by Texas Instruments

The SN74LVC14ADBRG4 is a high-performance, hex inverter chip featuring Schmitt-trigger inputs, designed and manufactured by Texas Instruments (TI). This integrated circuit is part of the 74LVC family, which is characterized by low-voltage operation and compatibility with LVTTL and LVCMOS technologies. The SN74LVC14ADBRG4 is tailored for applications that require high noise immunity and stable output transitions, making it ideal for wave-shaping, signal conditioning, or in systems with slow input transitions.

Enclosed in a SSOP (Shrink Small-Outline Package) type DB package, the SN74LVC14ADBRG4 contains six independent inverters with Schmitt-trigger inputs. Each inverter is capable of transforming an irregular or noisy input signal into a well-defined output by utilizing hysteresis. This feature significantly enhances the circuit's tolerance to input-signal variations and helps to stabilize the output, making it less susceptible to glitches and false triggering.

The device operates over a broad V<sub>CC range of 2.7V to 3.6V, providing compatibility with 3.3V logic levels while also offering 5V-tolerant inputs. This flexibility makes the SN74LVC14ADBRG4 a versatile choice for interfacing with various logic families. Additionally, the low-power consumption of this device, along with its high drive capability, allows for efficient operation and robust performance in a wide range of electronic systems.

Key features of the SN74LVC14ADBRG4 include:

  • High noise immunity provided by Schmitt-trigger action
  • Input voltage level tolerance up to 5.5V, even when V<sub>CC is as low as 2.7V
  • Maximum output current of ±24 mA
  • Low power consumption, with a typical ICC of 10 μA
  • Support for mixed-mode voltage operation on all ports
  • ESD protection exceeds JESD 22, ensuring reliability and robustness

The SN74LVC14ADBRG4 is a versatile component that can be utilized in a variety of digital applications, including but not limited to, signal processing, computing, and telecommunications. Its robust design and performance specifications make it a reliable choice for designers looking to build systems with high signal integrity and operational stability.

For detailed specifications and application guidance, it is recommended to consult the official Texas Instruments datasheets and product guides. The SN74LVC14ADBRG4 is available for order through authorized Texas Instruments distributors and is supported by the company's comprehensive technical resources.

You May Also Be Interested in

Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2056 $50.3720
595+ $0.1687 $100.3765
920+ $0.1635 $150.4200
1,265+ $0.1582 $200.1230
1,640+ $0.1529 $250.7560
2,190+ $0.1371 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess