EN
  • EN
  • DE
  • IT

SN74LVC14AQPWRG4Q1

Part No SN74LVC14AQPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Operating Supply Voltage 2 V ~ 3.6 V
Maximum Quiescent Current 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.4 V ~ 0.8 V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1255457-SN74LVC14AQPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC14
Introduction Date January 30, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC14AQPWRG4Q1 CAD Model

Description

SN74LVC14AQPWRG4Q1 Hex Schmitt-Trigger Inverter by Texas Instruments

The SN74LVC14AQPWRG4Q1 is a high-performance, hex inverter chip with Schmitt-trigger inputs designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to address the needs of automotive and industrial applications where signal conditioning is required to handle noisy environments.

Key Features

  • Logic Type: Inverter with Schmitt Trigger Input
  • Number of Circuits: 6
  • Input Voltage: 1.65V to 5.5V
  • Output Current: ±8 mA
  • Propagation Delay Time: 3.4ns at 5V
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14
  • Automotive Qualifications Standard: AEC-Q100

The SN74LVC14AQPWRG4Q1 is optimized for 5V tolerant inputs, making it suitable for interfacing with 5V systems in a 3.3V environment. The device features six independent inverters with Schmitt-trigger inputs that provide hysteresis, which is essential for transforming slowly changing input signals into sharply defined, jitter-free output signals, enhancing the circuit's noise immunity.

This component is fabricated using Texas Instruments' advanced LVC technology, which delivers the benefits of low voltage operation with the dynamic switching performance needed for demanding applications. The SN74LVC14AQPWRG4Q1 operates across a broad voltage range from 1.65V to 5.5V, making it versatile for various applications and compatible with mixed-voltage systems.

The device is presented in a small TSSOP-14 (Thin Shrink Small Outline Package) that is ideal for space-constrained applications. Additionally, it meets the rigorous AEC-Q100 standards for automotive quality, ensuring reliability and performance under extreme conditions. With its robust design and advanced features, the SN74LVC14AQPWRG4Q1 is an excellent choice for signal processing in automotive control units, sensor interfaces, and industrial automation systems.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2315
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.4265
STMicroelectronics
IC GATE XOR 4CH 2-INP 14-DIP
Lowest to $2.8175
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-DIP
Need more? Email Us
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Need more? Email Us
STMicroelectronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R / IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.1648
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.0865
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.0718
ON Semiconductor
IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-MDIP
Lowest to $3.5528

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4343 $52.1160
285+ $0.3564 $101.5740
435+ $0.3452 $150.1620
600+ $0.3341 $200.4600
775+ $0.3230 $250.3250
1,040+ $0.2895 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,400 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess