The Texas Instruments SN74LVC16244ADGGR is a 16-Bit Buffer/Line Driver with 3-State Outputs. This high-performance, low-voltage CMOS device is designed for asynchronous communication between data buses. It can be used for a wide range of applications, from computer systems to data communication systems, and more.
Key Features
- Operates from 1.65 V to 3.6 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 3.8 ns at 3.3 V
- Typical VOLP (Output Ground Bounce) < 0.8 V at VCC = 3.3 V, TA = 25°C
- Typical VOHV (Output VOH Undershoot) > 2.3 V at VCC = 3.3 V, TA = 25°C
Applications
The SN74LVC16244ADGGR is suitable for a variety of applications, including:
- AV Receivers
- Enterprise Systems
- Enterprise Projectors
- Televisions
- Professional Audio Mixers
Additional Information
The SN74LVC16244ADGGR is designed with the capability to drive 24-mA at the low output state. It also features Ioff circuitry which disables the outputs, preventing the damaging current backflow when the device is powered down.
The device has an operating temperature range of -40°C to 85°C and it comes in a TSSOP (48) package. It is RoHS compliant and supports both Lead-Free and Green manufacturing.
For more detailed information, please refer to the SN74LVC16244ADGGR product page on the Texas Instruments website.