EN
  • EN
  • DE

SN74LVC16245ADGG

Part No SN74LVC16245ADGG
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 092148-SN74LVC16245ADGG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Lighting, Security, Consumer Electronics, Signal Processing, Medical, Audio, Sensing & Instrumentation, Imaging, Video & Vision, Communications & Networking, HVAC
Ultra Librarian 3D Model Ultra Librarian SN74LVC16245ADGG CAD Model

Description

The SN74LVC16245ADGG is an exemplary product from the globally renowned manufacturer, Texas Instruments. This device is a 16-bit (dual-octal) noninverting bus transceiver with 3-state outputs, designed to facilitate both asynchronous communication between data buses and multiple uses across a wide range of applications.

The key feature of this device is its ability to operate from a 1.65-V to 3.6-V VCC supply. This makes it highly compatible with various systems, thus offering a high degree of flexibility. The device supports mixed-mode voltage operation on all ports, allowing it to interface with other devices operating at different voltage levels.

Moreover, the SN74LVC16245ADGG is equipped with the capability to drive up to 32 LVTTL loads at nominal voltages. It also boasts high-drive capabilities at 3.3V and 5V which is an essential feature for mixed-voltage systems. Furthermore, it has a maximum tpd of 5.5 ns at 3.3V which enables high-speed operations.

The device also includes the A port which is designed to track VCCA. The VCCA accepts any supply voltage from 1.65V to 3.6V. On the other hand, the B port is designed to track VCCB. VCCB accepts any supply voltage from 1.65V to 3.6V. This dual-supply capability allows for flexible interfacing between different logic levels.

Another notable feature is the bus hold on data inputs which eliminates the need for external pullup or pulldown resistors. This feature is especially beneficial in applications with bidirectional or multipoint transmission lines where the number of devices on the line may exceed the drive capacity of the bus drivers.

The SN74LVC16245ADGG is available in a 48-pin TSSOP package. It is characterized for operation from -40°C to 85°C, making it suitable for use in a wide range of environments.

In conclusion, the SN74LVC16245ADGG from Texas Instruments is a highly versatile, high-performance device that can be an invaluable addition to any electronic system.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6916 $51.8700
180+ $0.5675 $102.1500
275+ $0.5497 $151.1675
380+ $0.5320 $202.1600
490+ $0.5143 $252.0070
655+ $0.4611 $302.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess