EN
  • EN
  • DE

SN74LVC16245DL

Part No SN74LVC16245DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS TRANSCEIVER / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC16245
Standard Package 228 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672789-SN74LVC16245DL
Ultra Librarian 3D Model Ultra Librarian SN74LVC16245DL CAD Model

Description

Product Overview: SN74LVC16245DL

The SN74LVC16245DL is a high-performance, 16-bit bus transceiver from Texas Instruments designed to address the requirements of high-speed signal transfer and voltage translation in digital systems. This integrated circuit (IC) is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology.

Constructed with an advanced BiCMOS technology, the SN74LVC16245DL operates at a nominal voltage of 3.3V, making it suitable for interfacing with 3.3V logic while also being 5V tolerant at the input to accommodate mixed-voltage system environments. This feature allows for seamless communication between devices operating at different voltage levels, thereby enhancing compatibility across various platforms.

Key Features

  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 1.65V to 3.6V, enabling its use in low-voltage applications.
  • High-Speed Data Transfer: With a maximum data rate capability, the SN74LVC16245DL ensures swift data transfer, which is crucial for high-performance computing and communication systems.
  • Bus Hold on Data Inputs: The device features bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.
  • Low Power Consumption: The IC is designed for low power dissipation, making it an energy-efficient choice for battery-powered and power-sensitive applications.
  • Output Drive Capability: It provides a robust output drive capability, supporting the driving of heavy loads while maintaining signal integrity.
  • Directional Control: Direction control inputs manage data flow direction, allowing for bidirectional data communication between buses.

Applications

The SN74LVC16245DL is ideal for a wide array of applications, ranging from telecommunications and computing to consumer electronics. Its ability to function as an interface between mismatched voltage systems makes it particularly useful in mixed-voltage environments, such as interfacing 3.3V microprocessors with 5V peripherals. The IC's fast data transfer rate and low power consumption also make it a suitable choice for portable and high-speed data processing applications.

With its robust feature set and Texas Instruments' reputation for quality, the SN74LVC16245DL stands out as a reliable and versatile solution for modern digital interfacing challenges.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess