EN
  • EN
  • DE
  • IT

SN74LVC16373DL

Part No SN74LVC16373DL
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS | IC DTYPE LATCH 16BIT 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 1.65V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 2.1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74LVC16373
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1255484-SN74LVC16373DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC16373DL CAD Model

Description

Product Overview: SN74LVC16373DL

The SN74LVC16373DL from Texas Instruments is a high-performance, 16-bit transparent D-type latch with 3-state outputs. It is part of the LVC family, which signifies Low-Voltage CMOS technology, offering a balance between speed and low power consumption. This integrated circuit is designed to have a 3.3V supply voltage, making it suitable for interfacing with 5V systems, thereby providing a flexible solution for mixed-voltage applications.

Constructed with an input voltage level of 5V tolerant when powered off (3.3V Vcc), the SN74LVC16373DL ensures seamless integration in systems that require level translation capabilities between different voltage domains. Its latch-up performance exceeds 250mA per JESD 17, offering robust performance and reliability in a variety of operating conditions.

The device features two separate sections, each with eight latches and its own output-enable (OE) input, allowing for greater control and flexibility in data flow management. The transparent latches are triggered by a latch-enable (LE) input going high, capturing data at the D inputs and holding it until LE is taken low. When OE is low, the respective outputs are active, presenting the stored data. When OE is high, the outputs are in a high-impedance state, effectively isolating the latches from the bus lines.

The SN74LVC16373DL is available in a 48-pin SSOP (Shrink Small Outline Package), which is advantageous for space-constrained applications. Its operating temperature range spans from -40°C to 85°C, ensuring stable operation across diverse environmental conditions. Moreover, the device supports the bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing the overall bill of materials.

This product is ideal for use in data storage and retrieval, where transparent latches are necessary for temporary data holding before further processing or transfer. Its high-speed and low-power attributes make it a preferred choice for telecommunications, computing, consumer electronics, and industrial applications.

With its robust design and compatibility with mixed-voltage systems, the SN74LVC16373DL represents a reliable and flexible solution for designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess