EN
  • EN
  • DE

SN74LVC16374ADDGR

Part No SN74LVC16374ADDGR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838360-SN74LVC16374ADDGR
Ultra Librarian 3D Model Ultra Librarian SN74LVC16374ADDGR CAD Model

Description

SN74LVC16374ADDGR by Texas Instruments

The SN74LVC16374ADDGR is a high-performance, edge-triggered D-type flip-flop integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is part of the LVC family, which is known for low-voltage CMOS logic, offering a compelling blend of power efficiency and high-speed operation.

Featuring 16-bit edge-triggered D-type registers, the SN74LVC16374ADDGR is optimized for 3.3V V<sub>CC operation but has the flexibility to operate from 2.7V to 3.6V, making it suitable for interfacing with 5V systems. This level of versatility ensures that it can be used in a variety of applications ranging from telecommunications to computing systems where low-power and high-speed data storage or buffering are required.

The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) with the part number suffix 'DDGR', which is conducive to space-saving on PCBs (Printed Circuit Boards). Its I/Os are 5V tolerant, which allows for mixed-voltage mode operation and provides the ability to interface with a broader range of components without the need for additional level shifters.

One of the standout features of the SN74LVC16374ADDGR is its 8-bit bus interface, which allows for easy data flow control through two 8-bit sections with individual output-enable (OE) signals. The flip-flops capture data on the rising edge of the clock (CLK), enhancing the accuracy and timing of data transfer within digital circuits.

Furthermore, the SN74LVC16374ADDGR offers a high drive capability with balanced propagation delays and transition times. This results in improved signal integrity, which is crucial for maintaining performance in high-speed digital systems. Additionally, the device supports the bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing the overall component count.

With its robust design and adherence to JEDEC standards, the SN74LVC16374ADDGR is a reliable choice for designers looking to incorporate a high-quality flip-flop register into their digital electronic systems. Its combination of speed, power efficiency, and integration-friendly packaging makes it an essential component for modern electronic applications.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess