Texas Instruments - Product SN74LVC186DCKR
The SN74LVC186DCKR is a high-performance, advanced chip manufactured by the globally renowned company, Texas Instruments. This product is a part of the SN74LVC series, known for its outstanding performance and reliability.
This device is designed to operate from 1.65 V to 3.6 V, making it an excellent choice for applications that require low-voltage and low-power consumption. It also offers a maximum tpd of 5.5 ns, allowing for fast and efficient operation. The SN74LVC186DCKR is equipped with an Ioff circuitry that disables the outputs, preventing any damaging current backflow through the device when it is powered down.
The SN74LVC186DCKR is also characterized by its Latch-Up performance exceeding 100 mA per JESD 78, Class II. This ensures that the device can handle high current levels without experiencing any latch-up, thereby enhancing its robustness and reliability.
One of the key features of the SN74LVC186DCKR is its ESD protection exceeding JESD 22. This feature protects the device from electrostatic discharge, which can cause severe damage to electronic components. It offers 2000-V Human-Body Model (A114-A), 200-V Machine Model (A115-A), and 1000-V Charged-Device Model (C101C).
With its wide operating temperature range of -40°C to 85°C, the SN74LVC186DCKR is suitable for various environments. This device comes in a compact DCK package, making it ideal for space-constrained applications.
In summary, the Texas Instruments SN74LVC186DCKR stands out for its high performance, robustness, and versatility. It is designed to meet the needs of a wide range of applications, offering reliability and efficiency in a compact package.