EN
  • EN
  • DE

SN74LVC1G06DBVRE4

Part No SN74LVC1G06DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V SOT23-5  /  Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number 74LVC1G06
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259404-SN74LVC1G06DBVRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G06DBVRE4 CAD Model

Description

The SN74LVC1G06DBVRE4 is a single inverter gate with open-drain output, designed and manufactured by Texas Instruments. This high-performance, low-power device is part of Texas Instruments' 74LVC family, which is renowned for its versatility and reliability in a wide array of electronic applications.

Key Features

  • Logic Type: Inverter with Open-Drain Output
  • Supply Voltage Range: 1.65V to 5.5V, suitable for interfacing with 5V logic levels while maintaining low-voltage operation capability.
  • Logic Level Compatibility: Inputs accept voltages up to 5.5V, allowing for direct interfacing with various logic levels without the need for level shifters.
  • Output Drive Capability: Capable of sinking significant current, making it suitable for driving LEDs or relays.
  • High-Speed: Propagation delay time is minimal, ensuring fast response times for critical applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from static damage during handling and operation.
  • Package: Supplied in a compact SOT-23-5 package, optimizing board space and making it ideal for space-constrained applications.

Applications

The SN74LVC1G06DBVRE4 is suitable for a broad range of applications, including:

  • Logic level translation
  • Signal gating
  • Wave shaping
  • Pulse generation
  • Power supply control

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74LVC1G06DBVRE4 is no exception. It is rigorously tested to meet stringent industry standards, ensuring both quality and reliability for mission-critical systems and consumer electronics alike.

Support and Resources

For further information, including detailed technical specifications, application notes, and design resources, customers can access Texas Instruments' comprehensive online support. Additionally, evaluation modules and development kits are available to facilitate rapid prototyping and streamline the design process.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess