Product Description: SN74LVC1G06YZVR by Texas Instruments
The SN74LVC1G06YZVR is a high-grade, single inverter buffer or driver with open-drain outputs from Texas Instruments. This product is part of the SN74LVC1G06 series, designed for 1.65 V to 5.5 V VCC operation, making it a versatile choice for a wide range of applications.
This single inverter buffer/driver is designed for 1.65-V to 5.5-V VCC operation. The device performs the Boolean function Y = A in positive logic. The open-drain output Y requires a pullup resistor to perform the Boolean function.
Key Features
- Operates From 1.65 V to 5.5 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 5.5 ns at 3.3 V
- Low Power Consumption, 10-μA Max ICC
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
- Supports 5-V VCC Operation
- Input Hysteresis Allows Slow Input Transition and Better Switching Noise Immunity
The SN74LVC1G06YZVR is known for its low power consumption, with a maximum ICC of just 10-μA. It also supports live insertion, partial-power-down mode, and back-drive protection, making it a reliable and durable choice for various applications. Its input hysteresis allows for slow input transition, providing better switching noise immunity.
This product is available in a variety of packages, including the DBV package (SOT-23) of 5 pins, which is suitable for low-profile surface-mount applications.
With its high-quality design and robust performance, the SN74LVC1G06YZVR from Texas Instruments is an excellent choice for those seeking a reliable single inverter buffer or driver. It is designed to meet the needs of a wide range of applications, making it a versatile and valuable addition to any project.