EN
  • EN
  • DE
  • IT

SN74LVC1G07QDCKTQ1

Part No SN74LVC1G07QDCKTQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SC70-5  /  Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number 74LVC1G07
Other Names SN74LVC1G07QDCKTQ1,2156-SN74LVC1G07QDCKTQ1,296-49913-2,296-49913-1,296-49913-6,TEXTISSN74LVC1G07QDCKTQ1
Standard Package 250
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259120-SN74LVC1G07QDCKTQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G07QDCKTQ1 CAD Model

Description

SN74LVC1G07QDCKTQ1 - Buffer/Driver from Texas Instruments

The SN74LVC1G07QDCKTQ1 is a single buffer/driver with open-drain output from Texas Instruments, designed to support a wide array of applications requiring a high-performance buffer with a non-inverting single output. This component is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Operating within a voltage range of 1.65 V to 5.5 V, the SN74LVC1G07QDCKTQ1 is suitable for interfacing with both 3.3 V and 5 V systems, making it ideal for use in mixed-voltage environments. Its open-drain output allows for wired-OR logic configurations, providing flexibility in circuit design. This feature is particularly useful in applications such as wired-OR signals and active-low signaling, where multiple outputs can be connected to a common line.

The device is housed in a small and robust SC70 package, with the industry part number QDCKTQ1, which ensures a compact footprint on PCBs, optimizing space without compromising performance. The SN74LVC1G07QDCKTQ1 also supports a wide operating temperature range, making it suitable for use in automotive applications that require AEC-Q100 qualification, ensuring reliability and performance under harsh conditions.

With its high drive capability, the SN74LVC1G07QDCKTQ1 can deliver outputs with minimal distortion, which is essential for maintaining signal integrity in digital circuits. The device also features low power consumption, which is a critical factor for battery-powered and energy-efficient applications.

Texas Instruments has designed the SN74LVC1G07QDCKTQ1 with an emphasis on ease of use and reliability. Its input is compatible with a variety of logic levels, and its robust latch-up performance exceeds 100 mA per JESD 78, Class II. Furthermore, the device is RoHS compliant and supports the green manufacturing process, aligning with environmental standards and regulations.

In summary, the SN74LVC1G07QDCKTQ1 from Texas Instruments is a versatile, high-performance buffer/driver that offers excellent signal integrity, low power consumption, and robustness, making it an ideal choice for automotive and mixed-voltage applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER HEX NON-INV 16SOIC / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SO Bulk
Lowest to $0.5261
Texas Instruments
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube
Lowest to $7.5743
Toshiba Semiconductor and Storage
IC BUS TRANSCVR 8BIT 20VSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC DRIVER HEX NON-INV 14SOIC / Buffer 6-CH Non-Inverting Bipolar 14-Pin SOIC N T/R
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W T/R
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 6BIT 16TSSOP
Lowest to $0.7327
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Lowest to $1.0455
Renesas Electronics America
IC Buff/dvr Dual N-inv 20QSOP
Lowest to $0.9146

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5391 $61.5640
90+ $1.2629 $113.6610
140+ $1.2234 $171.2760
190+ $1.1840 $224.9600
245+ $1.1445 $280.4025
330+ $1.0260 $338.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess