EN
  • EN
  • DE

SN74LVC1G08QDCKRQ1

Part No SN74LVC1G08QDCKRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1100371-SN74LVC1G08QDCKRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G08QDCKRQ1 CAD Model

Description

SN74LVC1G08QDCKRQ1 - Texas Instruments Single 2-Input Positive-AND Gate

The SN74LVC1G08QDCKRQ1 is a high-performance, single 2-input positive-AND gate integrated circuit designed by Texas Instruments, catering to a wide array of applications ranging from automotive to industrial and consumer electronics. This device is part of Texas Instruments' LVC family, known for its low-voltage operation and high-speed interface technology.

Constructed with advanced silicon-gate CMOS technology, the SN74LVC1G08QDCKRQ1 ensures a significant reduction in power consumption without sacrificing speed. It operates over a broad voltage range of 1.65 to 5.5 V, allowing for compatibility with various systems and enabling use in mixed-voltage environments. This versatility makes it an excellent choice for interfacing with both 3.3V and 5V systems.

The device comes in a compact 5-pin SC70 (SOT-353) package, which is ideal for space-constrained applications. Despite its small size, the SN74LVC1G08QDCKRQ1 delivers high drive capability, with the ability to source or sink up to 32 mA at the output while maintaining low power dissipation and excellent noise immunity.

One of the standout features of this product is its support for automotive applications, as indicated by the 'Q1' suffix in its name. It meets the stringent requirements set by the automotive industry, including extended temperature ranges and reliability standards, making it suitable for use in harsh automotive environments.

Key Features:

  • Operates from 1.65 V to 5.5 V
  • Low power consumption: ICC is 10 µA maximum
  • ±24-mA output drive at 3.3 V
  • Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22
  • Automotive-grade product with enhanced system-level ESD performance

The SN74LVC1G08QDCKRQ1 is not only a testament to Texas Instruments' commitment to quality and performance but also to its dedication to providing solutions that meet the rigorous demands of automotive and industrial applications. Whether you're designing a new car's electronic system or a compact IoT device, this AND gate provides a reliable, efficient, and versatile building block for your digital logic needs.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3122 $51.5130
395+ $0.2561 $101.1595
605+ $0.2481 $150.1005
835+ $0.2401 $200.4835
1,080+ $0.2321 $250.6680
1,445+ $0.2081 $300.7045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess