EN
  • EN
  • DE

SN74LVC1G126DBVRG4

Part No SN74LVC1G126DBVRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Package SOT23-5
Win Source Part Number 095496-SN74LVC1G126DBVRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G126DBVRG4 CAD Model

Description

Product Description: SN74LVC1G126DBVRG4 from Texas Instruments

The SN74LVC1G126DBVRG4 is a high-performance, single bus buffer gate with a 3-state output from the globally recognized semiconductor manufacturer, Texas Instruments. This product is designed to operate from 1.65 V to 5.5 V, making it suitable for a wide range of applications.

One of the key features of the SN74LVC1G126DBVRG4 is its 3-state output which is controlled by the output-enable (OE) input. When OE is low, the output is on. When OE is high, the output is in a high-impedance state, which means it is effectively disconnected from the circuit. This feature is particularly useful in preventing bus contention in systems with multiple drivers.

The product also boasts 5.5-V Tolerant Inputs, which allows the device to interface with higher voltage signals even while operating at lower supply voltages. This makes it ideal for mixed voltage systems and for interfacing with older logic families.

Furthermore, the SN74LVC1G126DBVRG4 operates over a broad temperature range of -40°C to 85°C, offering reliable performance in varying environmental conditions. It also has a maximum propagation delay time of 5.5 ns at 3.3 V, ensuring rapid signal transmission.

The SN74LVC1G126DBVRG4 comes in a small, surface-mount SOT-23-5 package, making it suitable for compact designs. It is also RoHS compliant, adhering to the European Union's directive on the restriction of hazardous substances in electronic equipment.

In summary, the SN74LVC1G126DBVRG4 from Texas Instruments is a high-quality, versatile single bus buffer gate that offers excellent performance and flexibility for a wide range of applications. Its 3-state output, 5.5-V tolerant inputs, and compact size make it a valuable component in any electronic system.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Micron Technology Inc.
Lowest to $1.4076
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Panjit
Lowest to $6.9300

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0509 $50.1365
2,100+ $0.0477 $100.1700
3,255+ $0.0461 $150.0555
4,665+ $0.0429 $200.1285
6,055+ $0.0413 $250.0715
7,560+ $0.0397 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 476,880 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess