EN
  • EN
  • DE

SN74LVC1G14DBVTE4

Part No SN74LVC1G14DBVTE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SGL SCHMT-TRIG INVERT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39 V to 1.87 V
Logic Level - High 1.16 V to 3.33 V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1100395-SN74LVC1G14DBVTE4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Automation & Process Control, Automotive, Consumer Electronics, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G14DBVTE4 CAD Model

Description

Product Overview: SN74LVC1G14DBVTE4

The SN74LVC1G14DBVTE4 is a single Schmitt-trigger inverter device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of TI's extensive SN74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Constructed with advanced silicon-gate CMOS technology, the SN74LVC1G14DBVTE4 offers optimal performance with a 5-V tolerant input, which allows for direct interfacing with TTL levels while operating at a voltage range of 1.65 to 5.5 volts. This feature makes it extremely versatile for various applications, from portable electronics to desktop computers.

Key Features

  • Logic Type: Schmitt-Trigger Inverter
  • Supply Voltage Range: 1.65 to 5.5 V
  • Output Drive Capability: Up to 32 mA
  • Package: SOT-23-5
  • Operating Temperature: -40°C to +125°C
  • Logic Level Compatibility: 5-V tolerant inputs accommodate TTL logic levels
  • Hysteresis: Provides noise immunity and slow input transition handling

The device's Schmitt-trigger inputs incorporate hysteresis, which enhances its noise immunity and allows the inverter to handle slow input transition signals with increased stability. This makes the SN74LVC1G14DBVTE4 a reliable component in noisy environments where signal integrity is crucial.

Encased in a small SOT-23-5 package, the SN74LVC1G14DBVTE4 is ideal for space-constrained applications. Its compact form factor is complemented by its robustness, with the ability to support operating temperatures ranging from -40°C to +125°C, providing reliability across diverse working conditions.

Furthermore, this device supports a balanced propagation delay and transition times, ensuring high-speed operation for the end system. The output drive capability of up to 32 mA allows for direct driving of small loads, adding to the flexibility of its applications.

In summary, the SN74LVC1G14DBVTE4 from Texas Instruments is an essential component for designers looking for a high-performance Schmitt-trigger inverter with low power consumption, wide operating voltage range, and the ability to interface with multiple logic levels in a compact footprint.

You May Also Be Interested in

Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0411 $50.1420
2,600+ $0.0385 $100.1000
4,035+ $0.0372 $150.1020
5,785+ $0.0346 $200.1610
7,510+ $0.0333 $250.0830
9,375+ $0.0320 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,410 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess