EN
  • EN
  • DE

SN74LVC1G240YEPR

Part No SN74LVC1G240YEPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF INVERT 5.5V 5DSBGA/5WCSP  /  Buffer, Inverting 1 Element 1 Bit per Element 3-State Output 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74LVC1G
Other Names -296-15850-1,2156-SN74LVC1G240YEPR-TITR,296-15850-2R,-SN74LVC1G240YEPRR,-296-15850-1,-296-15850-1R,296-15850-1,296-15850-1R,TEXTISSN74LVC1G240YEPR,296-15850-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259312-SN74LVC1G240YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G240YEPR CAD Model

Description

Overview of SN74LVC1G240YEPR

The SN74LVC1G240YEPR is a single-bit inverter buffer/driver from Texas Instruments (TI), designed to provide high-performance operation in a wide range of electronic applications. This integrated circuit (IC) is part of the LVC family, known for its low-voltage operation and compatibility with 5V systems, while still maintaining low power consumption and high speed.

Key Features

  • Operating Voltage: The device is optimized for use in systems that require an operating voltage range from 1.65V to 5.5V, making it versatile for both low-voltage and mixed-voltage applications.
  • High Drive: It can drive up to 24mA at the output, providing sufficient current for a variety of loads.
  • Schmitt-Trigger Action: Inputs feature Schmitt-trigger action, allowing the IC to provide enhanced noise immunity and stable output transitions.
  • Low Power Consumption: With a typical power consumption of only 10 µA (max), it is an excellent choice for power-sensitive designs.
  • Output Discharge Circuit: It includes an output discharge circuit, which helps to ensure that the output will be driven to a low state when the device is powered down.

Applications

The versatility of the SN74LVC1G240YEPR makes it suitable for a broad range of applications, including:

  • Server farms and data centers
  • Telecommunication systems
  • Portable and battery-operated electronics
  • Embedded systems
  • Signal processing units

Packaging and Quality

This device is available in a compact DSBGA package, which is ideal for space-constrained applications. Moreover, the SN74LVC1G240YEPR conforms to the stringent quality standards set by Texas Instruments, ensuring reliability and performance consistency across different batches.

Conclusion

With its low-voltage operation, high drive capability, and low power consumption, the SN74LVC1G240YEPR from Texas Instruments is an excellent choice for designers who need a robust and efficient inverter buffer/driver. Its small footprint and compatibility with various voltage levels further enhance its appeal for a wide array of electronic systems.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess