EN
  • EN
  • DE

SN74LVC1G3157DBVT

Part No SN74LVC1G3157DBVT
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOT23-6
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 734595-SN74LVC1G3157DBVT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G3157DBVT CAD Model

Description

Product Overview: SN74LVC1G3157DBVT

The SN74LVC1G3157DBVT is a high-performance, single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to operate from a wide range of power supplies. It is part of the LVC family, which is known for its low-voltage operation and low power consumption. This switch is particularly suitable for multiplexing and signal gating applications.

Key Features

  • Wide Voltage Range: The device supports a broad supply voltage range from 1.65V to 5.5V, making it versatile for use in various systems without the need for level shifting.
  • High Speed: It offers a fast switching speed, which is crucial for high-speed signal processing applications.
  • Low Power Consumption: The low power consumption of the SN74LVC1G3157DBVT helps in extending battery life in portable applications and reduces power dissipation in high-density designs.
  • Break-before-make Switching: This feature ensures that there is no momentary short-circuit when switching from one path to another, thus protecting the device and the system from potential damage.
  • High Impedance: When powered down, the switch enters a high-impedance state, which minimizes power consumption and prevents interference with other signals.

Applications

The SN74LVC1G3157DBVT is a versatile component that is used in a wide range of applications. Its small size and low power consumption make it ideal for portable devices, while its wide voltage range and high-speed operation enable it to be used in complex digital systems. Common applications include:

  • Signal routing and multiplexing in data communication systems
  • Audio and video switching
  • Function selection in multi-function devices
  • Analog and digital signal switching

The SN74LVC1G3157DBVT is available in a compact SOT-23 package, which is suitable for space-constrained applications. Its robust design and Texas Instruments' commitment to quality make it a reliable choice for designers looking to incorporate an efficient analog switch into their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,840 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess